EN
  • EN
  • DE

LTC2376CDE-18#PBF

Part No LTC2376CDE-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16DFN / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Surface Mount
Base Product Number LTC2376
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2376CDE18PBF
Standard Package 91
Win Source Part Number 1321283-LTC2376CDE-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2376CDE-18#PBF CAD Model

Description

Analog Devices Inc. LTC2376CDE-18#PBF Product Overview

The LTC2376CDE-18#PBF from Analog Devices Inc. is a high-performance, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers a perfect blend of speed, precision, and power efficiency. This component is designed for precision measurement applications in industrial, medical, and automotive systems, where accurate data acquisition is critical for system performance and reliability.

This ADC operates at a 250ksps sample rate while maintaining an impressive 18-bit resolution, ensuring that fine details in the analog signal are captured with high fidelity. The LTC2376CDE-18#PBF features an integrated precision reference and a fully differential input range of ±VREF, with VREF ranging from 2.5V to 5.1V. This flexibility allows the device to be configured for a variety of input signal amplitudes, making it versatile for different application requirements.

One of the key strengths of the LTC2376CDE-18#PBF is its low power consumption. The device operates on a single 5V supply and consumes only 18mW, which is ideal for battery-powered or energy-sensitive systems. Moreover, it offers a power-down mode that further reduces power consumption when the ADC is not in active conversion.

The LTC2376CDE-18#PBF comes in a compact, 16-lead DFN (4mm x 3mm) package, which is suitable for space-constrained applications. It also features a SPI-compatible serial interface that allows easy communication with microcontrollers and digital signal processors, providing a straightforward integration path for system designers.

Other notable features of this ADC include no pipeline delay, an internal conversion clock, and an optional external clock input. The absence of pipeline delay, also known as latency, is particularly important for control loop applications where timely data processing is crucial.

In summary, the LTC2376CDE-18#PBF by Analog Devices Inc. is a high-precision, low-power ADC that offers excellent performance for a wide range of applications. Its combination of resolution, speed, and energy efficiency, along with a user-friendly interface, makes it a top choice for designers seeking to enhance the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess