EN
  • EN
  • DE

LTC2600CUFD#TRPBF

Part No LTC2600CUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 20QFN / 16 Bit Digital to Analog Converter 8 20-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Number of D/A Converters 8
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±12, ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Mounting Surface Mount
Base Product Number LTC2600
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1322844-LTC2600CUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2600CUFD#TRPBF CAD Model

Description

Product Overview: LTC2600CUFD#TRPBF from Analog Devices Inc.

The LTC2600CUFD#TRPBF is a high-performance, octal 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog technology. This component is part of the LTC2600 series, which is renowned for its precision and ease of use in a wide array of applications ranging from process control systems to medical devices.

This particular model, the LTC2600CUFD#TRPBF, comes in a compact 20-lead QFN package, offering a space-saving solution for designs where board real estate is at a premium. With its integrated precision output amplifiers, this DAC can directly drive full-scale loads to both ground and Vcc, providing a flexible output range that makes it suitable for a multitude of voltage-driven applications.

Key Features:

  • Resolution: 16-bit accuracy ensures high precision in output signals, making it ideal for critical applications where data integrity is paramount.
  • Channels: Eight independent DAC channels allow for simultaneous control of multiple analog outputs, increasing system complexity without compromising performance.
  • Interface: A 3-wire SPI-compatible serial interface facilitates easy communication with microcontrollers or digital systems, streamlining the integration process.
  • Supply Voltage: Operates from a single 2.5V to 5.5V supply, providing versatility in various power environments.
  • Integrated Reference: Comes with an internal reference, eliminating the need for external components and reducing overall system cost.
  • Power-On Reset: Each DAC output powers up at zero and remains there until a valid write to the device occurs, this feature ensures predictable behavior on system power-up.
  • Packaging: The QFN package is RoHS compliant and designed for improved thermal performance, ensuring reliability even under challenging conditions.

Applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Medical Instrumentation
  • Digital Gain and Offset Adjustment

The LTC2600CUFD#TRPBF from Analog Devices Inc. offers a blend of performance, precision, and ease of use, making it a top choice for engineers and designers looking to implement high-quality DACs in their systems. With its robust feature set and reliable operation, this product stands out as a versatile solution for a multitude of analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess