EN
  • EN
  • DE

LTC2630CSC6-HZ12

Part No LTC2630CSC6-HZ12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal, Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting SMD (SMT)
Base Product Number LTC2630
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1265210-LTC2630CSC6-HZ12
Ultra Librarian 3D Model Ultra Librarian LTC2630CSC6-HZ12 CAD Model

Description

Product Overview: LTC2630CSC6-HZ12 from Analog Devices Inc.

The LTC2630CSC6-HZ12 is a high-quality, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and performance in a compact package. This particular model is part of the LTC2630 series, which are known for their ease of use and integration into a wide range of applications, from process control systems to digital calibration and adjustable power supplies.

The LTC2630CSC6-HZ12 operates with a single 2.7V to 5.5V supply, making it versatile for both 3V and 5V systems. Its 12-bit resolution ensures fine-grain output with a maximum of 4096 discrete voltage levels, providing the precision needed for critical applications where output accuracy is paramount.

One of the standout features of this DAC is its integrated, high-accuracy internal reference, which eliminates the need for external components and simplifies the design process. The reference is buffered on-chip, ensuring stability and low-noise performance. The LTC2630CSC6-HZ12 boasts a guaranteed monotonic performance over its entire operating temperature range, ensuring reliable and predictable behavior in varying conditions.

The device comes in a compact SC70-6 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its functionality or performance, making it an ideal solution for portable and miniaturized electronics.

Communication with the LTC2630CSC6-HZ12 is achieved via a SPI/MICROWIRE-compatible 3-wire serial interface, which is both simple and fast, supporting update rates up to 50kHz. This interface allows for easy integration with microcontrollers and other digital systems, making the DAC highly adaptable to modern electronics designs.

The LTC2630CSC6-HZ12 also features a power-down function that reduces the current consumption to 0.1µA, providing power efficiency for battery-powered devices. Additionally, the DAC's output can be powered down to either zero scale or mid-scale, offering flexibility in power-down states.

In conclusion, the LTC2630CSC6-HZ12 from Analog Devices Inc. is a robust, high-performance DAC solution, perfect for applications requiring high-resolution analog output, low power consumption, and minimal external components. Its ease of use, combined with its compact size, makes it a top choice for designers looking to enhance their systems with reliable digital-to-analog conversion capabilities.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess