EN
  • EN
  • DE

74AVC4T245PW-Q100J

Part No 74AVC4T245PW-Q100J
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 16TSSOP / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AVC
Package Tape & Reel (TR)
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 2
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AVC4T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935301112118
Standard Package 2,500
Win Source Part Number 1040135-74AVC4T245PW-Q100J
Ultra Librarian 3D Model Ultra Librarian 74AVC4T245PW-Q100J CAD Model

Description

The Nexperia USA Inc. 74AVC4T245PW-Q100J logic buffer is an integrated circuit that belongs to the logic buffers, drivers, receivers, and transceivers category.

  • Attributes: Automotive, AEC-Q100, 74AVC series
  • Temperature Range: -40°C to 125°C
  • Win Source Part Number: 1040135-74AVC4T245PW-Q100J
  • Voltage Supply: 0.8V to 3.6V

You May Also Be Interested in

Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.4366
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess