EN
  • EN
  • DE

LTC2634HMSE-HMX12#PBF

Part No LTC2634HMSE-HMX12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 4 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2634
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2634HMSE-HMX12#PBF,-2735-LTC2634HMSE-HMX12#PBF,LTC2634HMSE-HMX12#PBF-ND
Standard Package 50
Win Source Part Number 1317921-LTC2634HMSE-HMX12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2634HMSE-HMX12#PBF CAD Model

Description

Analog Devices Inc. LTC2634HMSE-HMX12#PBF: Quad 12-Bit Rail-to-Rail DACs with I²C Interface

The LTC2634HMSE-HMX12#PBF from Analog Devices Inc. is a family of quad 12-bit, voltage-output digital-to-analog converters (DACs) with an integrated, high-accuracy, low-drift reference in a 16-lead MSOP package. This product offers a compact and precise voltage-output DAC solution for a wide array of applications such as process control, data acquisition systems, and digital gain adjustment.

Equipped with a versatile I²C interface, the LTC2634 enables seamless communication with microcontrollers and digital systems. The interface supports standard, fast, and high-speed modes, ensuring compatibility with a broad range of I²C bus specifications. Additionally, the DAC incorporates a Power-on Reset circuit that ensures the output powers up to zero volts and remains there until a valid write takes place.

The LTC2634HMSE-HMX12#PBF boasts a rail-to-rail output, which means it can output voltages from 0V to the reference voltage, giving users full-scale range control. The internal reference is 2.5V with a 10ppm/°C temperature coefficient, providing stability and precision over varying temperatures, which is crucial for applications requiring consistent performance.

Flexibility is a key feature of this product, as it allows for the selection of internal or external reference. The internal reference can be powered down when an external reference is used, resulting in power savings. Moreover, the DAC provides a software-selectable power-down feature, where the user can choose from three power-down output impedances: high impedance, 1kΩ, or 100kΩ, optimizing power consumption for the given application.

The LTC2634 also includes a double-buffered input structure. This feature ensures that the DAC input and output update can be separately controlled, allowing synchronous updating of multiple DACs in a system. This is particularly useful in systems that require precise timing for DAC output changes.

Overall, the LTC2634HMSE-HMX12#PBF from Analog Devices Inc. is an advanced, feature-rich quad DAC module that provides designers with a high degree of control and precision. Its integration into systems helps achieve accurate analog outputs, making it an ideal choice for sophisticated electronic designs.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess