EN
  • EN
  • DE

LTC2634HMSE-HZ12#PBF

Part No LTC2634HMSE-HZ12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 4 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2634
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1316891-LTC2634HMSE-HZ12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2634HMSE-HZ12#PBF CAD Model

Description

Analog Devices Inc. LTC2634HMSE-HZ12#PBF Overview

The LTC2634HMSE-HZ12#PBF is a high-precision digital-to-analog converter (DAC) product from Analog Devices Inc., an industry leader in high-performance analog technology. This quad 12-bit voltage output DAC is part of the LTC2634 family, known for its low-power operation and high data accuracy. The device is designed to cater to a wide range of applications, including industrial automation, process control, medical equipment, and digital gain and offset adjustment.

Key Features

  • Precision: With 12-bit resolution, the LTC2634HMSE-HZ12#PBF ensures fine granularity in analog output, which is crucial for applications that demand high levels of accuracy and stability.
  • Quad DAC Channels: The device features four DAC outputs, allowing for multiple signal outputs from a single chip, which simplifies design and conserves board space.
  • Integrated Reference: An internal reference greatly simplifies the design process by reducing the number of external components required, which in turn enhances system reliability.
  • Power Efficiency: The LTC2634 operates with a low supply voltage and includes a power-down feature that reduces power consumption when the DAC is not in use, making it ideal for battery-powered and portable applications.
  • Flexible Interface: It offers a SPI interface for communication, which is widely used and ensures compatibility with a broad range of microcontrollers and digital systems.
  • Compact Package: Housed in a compact MSOP-16 package, the LTC2634HMSE-HZ12#PBF occupies minimal real estate on a printed circuit board (PCB).

Applications

The LTC2634HMSE-HZ12#PBF is versatile and can be used in numerous applications where precise digital control over analog signals is required. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Portable Battery-Powered Devices

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2634HMSE-HZ12#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance in critical systems. With its robust feature set and dependable operation, this DAC is an excellent choice for designers looking to integrate precise analog control into their next project.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess