EN
  • EN
  • DE

LTC2635HMSE-LMI8#PBF

Part No LTC2635HMSE-LMI8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 10MSOP / 8 Bit Digital to Analog Converter 4 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 8
Number of D/A Converters 4
Settling Time 3.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.05, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2635
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2635HMSE-LMI8#PBF,LTC2635HMSE-LMI8#PBF-ND,-2735-LTC2635HMSE-LMI8#PBF
Standard Package 50
Win Source Part Number 1323160-LTC2635HMSE-LMI8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2635HMSE-LMI8#PBF CAD Model

Description

Product Overview: LTC2635HMSE-LMI8#PBF

The LTC2635HMSE-LMI8#PBF from Analog Devices Inc. is a high-precision, octal, 12-bit digital-to-analog converter (DAC) that offers exceptional performance in a compact package. This product is specifically designed to meet the stringent requirements of advanced industrial, automotive, and communication systems where accuracy and stability are paramount.

Key Features

  • Resolution: The LTC2635 features a 12-bit resolution which provides fine granularity for analog output, making it suitable for applications that require precise control of the analog signal.
  • Octal DAC Channels: With eight DAC channels, this device offers the ability to control multiple analog outputs simultaneously, which is ideal for complex systems that need to manage several analog components.
  • Integrated Precision Reference: The built-in precision reference ensures a stable and accurate voltage reference for the DACs, minimizing the need for external components and simplifying the design.
  • Power-On Reset to Zero Scale or Midscale: The DACs have a configurable power-on reset that allows the outputs to either reset to zero scale or midscale, providing flexibility for various application needs.
  • Low Power Operation: Engineered for energy efficiency, the LTC2635 operates with low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Software Selectable Power-Down: The device includes a software-selectable power-down feature, which allows individual DAC channels to be turned off when not in use, further conserving power.
  • Multiple Interface Options: It supports various serial interfaces, including I2C, SPI, and MICROWIRE, offering versatility in communication with microcontrollers or other digital systems.
  • Robust Package: The LTC2635 is available in a compact, thermally efficient MSOP-16 package, which is suitable for space-constrained applications.

Applications

The LTC2635HMSE-LMI8#PBF is an excellent choice for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Battery-Powered Devices
  • Communication Infrastructure

With its combination of high resolution, multiple channels, integrated precision reference, and low power operation, the LTC2635HMSE-LMI8#PBF from Analog Devices Inc. stands out as a robust and versatile DAC solution for any application that demands high-performance analog signal conversion.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess