EN
  • EN
  • DE

LTC2635HUD-HMI8#PBF

Part No LTC2635HUD-HMI8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16QFN / 8 Bit Digital to Analog Converter 4 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 8
Number of D/A Converters 4
Settling Time 3.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.05, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting Surface Mount
Base Product Number LTC2635
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2635HUD-HMI8#PBF-ND,505-LTC2635HUD-HMI8#PBF,-2735-LTC2635HUD-HMI8#PBF
Standard Package 121
Win Source Part Number 1317841-LTC2635HUD-HMI8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2635HUD-HMI8#PBF CAD Model

Description

Product Overview: LTC2635HUD-HMI8#PBF from Analog Devices Inc.

The LTC2635HUD-HMI8#PBF is a high-precision, octal 12-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is designed to provide precise voltage outputs with a simple digital interface, making it an ideal choice for a wide range of applications such as automated test equipment, data acquisition systems, and process control.

Key Features

  • Resolution: The LTC2635 offers 12-bit resolution, providing fine granularity and high accuracy for your voltage output needs.
  • Number of Channels: This DAC features eight independent DAC channels, allowing for multiple outputs to be controlled simultaneously.
  • Interface: The device includes a 3-wire SPI-compatible serial interface, ensuring easy integration with microcontrollers and digital systems.
  • Integrated Reference: An internal reference with a 10ppm/°C max temperature coefficient is included, which eliminates the need for external components and simplifies design.
  • Power-On Reset: Each DAC powers up with a zero-scale output and includes a Power-On Reset circuit to ensure a predictable start-up state.
  • Package: The LTC2635 comes in a 16-lead QFN package, offering a compact footprint for space-constrained applications.
  • Supply Voltage: It operates from a single 2.7V to 5.5V supply, making it versatile for various power environments.

Applications

The LTC2635HUD-HMI8#PBF is suitable for a diverse range of applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Automated Test Equipment
  • Programmable Voltage & Current Sources
  • Portable Instrumentation

With its high resolution and multiple output channels, the LTC2635HUD-HMI8#PBF from Analog Devices Inc. is a versatile component that enhances the precision and control in electronic systems. Its robust feature set and easy-to-use interface make it an excellent choice for engineers and designers looking to improve their analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess