EN
  • EN
  • DE

LTC2688IUJ-16#PBF

Part No LTC2688IUJ-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 40QFN / 16 Bit Digital to Analog Converter 16 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Number of D/A Converters 16
Settling Time 28µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 1.71V ~ 5.55V
INL/DNL (LSB) ±3LSB (Max) , ±1 (Max)
Architecture Multiplying DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Mounting Type Surface Mount
Standard Package 61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351026-LTC2688IUJ-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2688IUJ-16#PBF CAD Model

Description

Analog Devices Inc. LTC2688IUJ-16#PBF: 16-Channel, 16-Bit DAC with Integrated Precision References

The LTC2688IUJ-16#PBF is a highly integrated digital-to-analog converter (DAC) solution from Analog Devices Inc., designed to meet the demanding requirements of precision control applications. This 16-channel, 16-bit DAC provides designers with an exceptional level of accuracy and stability, making it an ideal choice for advanced industrial, automotive, and communication systems.

Each of the 16 DAC channels can be individually programmed through a serial interface, allowing for fine-tuning of output voltages with a resolution of 16 bits. The LTC2688IUJ-16#PBF operates from a single 2.7V to 5.5V supply, providing a flexible range of output voltages that are suitable for a variety of applications.

One of the key features of this product is its integrated precision reference, which eliminates the need for external components and simplifies the design process. The reference voltage is stable over time and temperature variations, ensuring reliable performance in even the most challenging environments. Additionally, each channel has its own output buffer, which can drive capacitive loads without oscillation, further enhancing the robustness of the device.

The LTC2688IUJ-16#PBF offers several user-friendly functionalities, such as programmable soft-span control, which enables users to select from six predefined output voltage ranges, and a power-on reset to a safe midscale or zero-scale output, thereby preventing unintended signals upon startup. Furthermore, the device includes a clear pin that can quickly return all channels to a known state, which is particularly useful in safety-critical applications.

For easy integration into digital systems, the DAC supports a 3-wire SPI-compatible serial interface that operates at clock frequencies up to 50MHz. The compact 40-lead (6mm × 6mm) QFN package ensures a minimal footprint on the PCB, which is essential for space-constrained applications.

With its combination of high precision, multiple channels, and integrated features, the LTC2688IUJ-16#PBF from Analog Devices Inc. is a powerful component for designers looking to achieve accurate analog outputs in their digital control systems.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess