EN
  • EN
  • DE

SI3069-A-FT

Part No SI3069-A-FT
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 10SOIC / Telecom IC Direct Access Arrangement (DAA)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Obsolete
Function Direct Access Arrangement (DAA)
Number of Circuits 1
Current - Supply 9mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Base Product Number SI3069
Standard Package 50
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260847-SI3069-A-FT
Ultra Librarian 3D Model Ultra Librarian SI3069-A-FT CAD Model

Description

The SI3069-A-FT is a highly integrated global direct access arrangement (DAA) line-side device from Skyworks Solutions Inc. This device is designed to provide a complete analog interface to global telephone networks, enabling efficient and reliable data transmission and voice communication applications.

Applications

  • Modems: Used in internal and external modems for reliable data transmission over telephone lines.
  • Embedded Systems: Integrated into embedded systems requiring PSTN connectivity.
  • Remote Access Servers (RAS): Provides line-side connectivity for remote access servers.
  • Point-of-Sale (POS) Terminals: Enables communication for transaction processing over phone lines.
  • Set-Top Boxes: Integrates telephony features into set-top box devices.

Features

  • Global DAA: Supports worldwide telephone line standards.
  • Integrated Codec: Includes an integrated codec for analog-to-digital and digital-to-analog conversion.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Programmable Impedance Matching: Allows flexible impedance matching to various telephone line environments.
  • Line Fault Detection: Provides line fault detection capabilities for improved system reliability.

Benefits

  • Reduced BOM Cost: Integration of key components reduces the bill of materials cost.
  • Simplified Design: Integrated functionality simplifies the design process.
  • Improved Reliability: Line fault detection and robust design enhance system reliability.
  • Global Compatibility: Supports worldwide telephone line standards, making it suitable for global applications.
  • Enhanced Performance: Provides clear and reliable voice and data communication.

Additional Details

The SI3069-A-FT operates on a single 3.3V power supply. It includes comprehensive line protection circuitry to withstand surges and transients commonly found on telephone lines. The device utilizes a small footprint package, making it suitable for space-constrained applications. It supports various signaling protocols, including pulse dialing and DTMF. The integrated codec meets or exceeds industry standards for voice quality. It is designed for minimal external components, further simplifying the design and reducing overall system cost. The SI3069-A-FT offers a complete and cost-effective solution for implementing DAA functionality in a wide range of applications requiring connectivity to global telephone networks.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess