EN
  • EN
  • DE

LTC2870IFE#TRPBF

Part No LTC2870IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 28TSSOP / 2/2 Transceiver Full Multiprotocol 28-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 130 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number LTC2870
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337602-LTC2870IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2870IFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC2870IFE#TRPBF High Voltage RS485/RS232 Transceiver

The LTC2870IFE#TRPBF from Analog Devices Inc. is a versatile, high voltage, dual RS485/RS232 multiprotocol transceiver designed to cater to applications requiring flexible interface communication. This robust component is capable of operating over a wide voltage range and can be configured to support either RS485 or RS232 standards, making it an ideal choice for industrial, telecommunications, and networking applications.

Key Features

  • Multiprotocol Support: This transceiver can be configured for RS485 or RS232 operation, enabling it to serve a variety of communication needs within a single package.
  • Flexible Voltage Range: It operates from a single 3V to 5.5V supply, with the RS485 driver outputs and receiver inputs withstanding up to ±60V fault conditions.
  • Integrated ESD Protection: The device includes ±15kV ESD protection on the transceiver interface pins to protect against electrostatic discharges, enhancing its reliability and longevity in harsh environments.
  • High Data Rates: It supports data rates up to 20Mbps for RS485 and 1Mbps for RS232, making it suitable for high-speed data transmission.
  • Thermal Shutdown: The LTC2870IFE#TRPBF is equipped with thermal shutdown protection to prevent damage from overheating.
  • Adjustable Slew Rates: The RS485 driver slew rates are adjustable, allowing for optimization between data rates and signal integrity.

Applications

  • Industrial Control Systems
  • Network Communication
  • Automotive Diagnostics
  • Point of Sale (POS) Terminals
  • Data Acquisition Systems

The LTC2870IFE#TRPBF transceiver is packaged in a 20-pin TSSOP package with an industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of conditions. Its integrated features and flexibility make it a powerful solution for designers looking to simplify their multiprotocol system designs while maintaining robust communication capabilities.

Whether your application demands high data integrity, protection against harsh electrical environments, or the ability to switch between communication protocols, the LTC2870IFE#TRPBF from Analog Devices Inc. offers a compelling feature set to meet those requirements.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0000 $60.0000
9+ $12.3077 $110.7693
13+ $11.9231 $155.0003
18+ $11.5385 $207.6930
23+ $11.1539 $256.5397
30+ $10.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess