EN
  • EN
  • DE

LTC2913CDD-2#TRPBF

Part No LTC2913CDD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 10DFN / Supervisor Open Drain or Open Collector 2 Channel 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC2913
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317206-LTC2913CDD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2913CDD-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC2913CDD-2#TRPBF Product Overview

The LTC2913CDD-2#TRPBF from Analog Devices Inc. is a highly integrated solution designed for precision voltage monitoring in a wide range of applications. This compact, single IC offers a multitude of features that ensure the safety and reliability of your electronic systems by providing under-voltage and over-voltage monitoring of two adjustable thresholds per channel.

Key Features

  • Adjustable Voltage Thresholds: The LTC2913CDD-2#TRPBF allows users to set precise voltage thresholds to match specific system requirements, ensuring that all connected components operate within safe voltage levels.
  • Dual Threshold Monitoring: With the capability to monitor both under-voltage and over-voltage conditions, this device provides comprehensive protection for your power supply rails.
  • Wide Operating Voltage Range: This product is designed to accommodate a broad range of supply voltages, making it versatile for various applications from portable devices to industrial systems.
  • Low Quiescent Current: The low current draw of the LTC2913CDD-2#TRPBF ensures minimal impact on the overall power consumption of the system, which is especially critical for battery-powered applications.
  • Status Output Indicators: The device includes status output pins that provide immediate feedback when a voltage threshold is crossed, allowing for prompt system response to potential issues.

Applications

The LTC2913CDD-2#TRPBF is ideal for a variety of applications that require precise voltage monitoring and robust protection. These include:

  • Telecommunications equipment
  • Networking hardware
  • Computers and servers
  • Industrial control systems
  • Portable and battery-powered devices

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2913CDD-2#TRPBF is no exception. Packaged in a compact DFN-10 (3x3) package, this product is designed for space-constrained applications where footprint is a critical consideration. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes, and is lead-free (Pb-free), adhering to environmental standards.

With the LTC2913CDD-2#TRPBF, you can trust in a product that delivers precise voltage monitoring with the quality assurance of Analog Devices Inc., making it an excellent choice for safeguarding your critical electronic systems.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess