EN
  • EN
  • DE

LTC2917HDDB-A1#TRMPBF

Part No LTC2917HDDB-A1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10DFN / Supervisor Open Drain or Open Collector 1 Channel 10-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 27 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LTC2917
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1320544-LTC2917HDDB-A1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2917HDDB-A1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2917HDDB-A1#TRMPBF Precision Hex Supply Monitor

The LTC2917HDDB-A1#TRMPBF is a high-performance, precision hex supply monitor designed by Analog Devices Inc. to ensure the reliability and stability of complex electronic systems. This advanced monitoring IC is specifically engineered to keep a vigilant watch over multiple supply voltages, making it an ideal solution for a wide range of applications, including server systems, networking equipment, and industrial control systems.

Equipped with six independently configurable voltage monitor inputs, the LTC2917HDDB-A1#TRMPBF allows for precise supervision of different voltage thresholds. This flexibility makes it possible to tailor the device to monitor a variety of power supply configurations, ensuring that each critical voltage level is maintained within its specified range. In the event of a voltage fault, the LTC2917 provides a timely alert, enabling systems to take corrective action to prevent damage or data loss.

The device features an adjustable reset timeout period, which can be configured via an external capacitor. This allows designers to set the appropriate delay for the system's reset signal, providing additional control over the monitoring process. The LTC2917HDDB-A1#TRMPBF also includes an integrated manual reset input, giving users the ability to trigger a system reset as needed.

For enhanced durability and performance in harsh environments, the LTC2917HDDB-A1#TRMPBF comes in a robust, 12-lead DFN (3mm x 3mm) package that is designed to withstand extreme temperatures, making it suitable for industrial-grade applications. The device's part number suffix 'TRMPBF' indicates that it is provided in tape and reel packaging, which is optimized for automated manufacturing processes, and that it is manufactured with a lead-free ("Pb-free") composition.

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2917HDDB-A1#TRMPBF is no exception. With its precise voltage monitoring capabilities and robust design, this supply monitor IC is an excellent choice for ensuring the integrity and continuous operation of critical electronic systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess