EN
  • EN
  • DE
  • IT

LTC2945CUD-1#PBF

Part No LTC2945CUD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITOR I2C 12-QFN / Power Supply Controller General Purpose 12-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors
Manufacturer Analog Devices Inc.
Packaging Tube
Applications General Purpose
Voltage - Input 4V ~ 80V
Voltage - Supply 2.7V ~ 5.9V
Current - Supply 800 µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 12-WFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number LTC2945
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANALTC2945CUD-1#PBF,LTC2945CUD1PBF,2156-LTC2945CUD-1#PBF
Standard Package 121
Win Source Part Number 1321013-LTC2945CUD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2945CUD-1#PBF CAD Model

Description

The LTC2945CUD-1#PBF is a sophisticated power monitor IC from Analog Devices Inc., designed to provide precise current, voltage, and power monitoring capabilities. This integrated circuit is particularly suitable for a wide array of applications, including but not limited to server farms, telecommunications equipment, industrial systems, and advanced automotive electronics. The device's versatility is underlined by its wide operating voltage range and comprehensive feature set.

Key Features:

  • Wide Operating Range: The LTC2945CUD-1#PBF can monitor a voltage range from 0V to 80V, making it adaptable for systems with varying power requirements.
  • High Accuracy: It delivers high-precision measurements for voltage, current, and power, ensuring reliable performance and system diagnostics.
  • I²C Interface: The device features an I²C compatible interface that enables easy communication with microcontrollers or other digital systems for data logging and analysis.
  • 12-Bit ADC: An integrated 12-bit analog-to-digital converter provides detailed and accurate readings of the monitored parameters.
  • Programmable Alerts: The LTC2945CUD-1#PBF offers programmable alert thresholds for overcurrent, overvoltage, and over-power conditions, which enhances system protection and reliability.
  • Low Power Consumption: Its design focuses on low operational power consumption, making it an energy-efficient addition to any power monitoring system.
  • Compact Package: Housed in a compact 12-lead 3mm x 3mm QFN package, the LTC2945CUD-1#PBF is designed for space-constrained applications.

Applications:

The LTC2945CUD-1#PBF is ideal for a variety of applications that require accurate real-time monitoring of power supply conditions. Its robust design and comprehensive monitoring capabilities make it an excellent choice for system protection and energy management in high-reliability environments.

Ordering Information:

The product is available with the part number LTC2945CUD-1#PBF and is supplied in a RoHS-compliant package. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheet or contact their sales support.

You May Also Be Interested in

Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5639 $54.2556
9+ $11.1294 $100.1646
14+ $10.7816 $150.9424
20+ $10.4338 $208.6760
25+ $10.0860 $252.1500
34+ $9.0426 $307.4484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess