EN
  • EN
  • DE

LTC2946HMS#PBF

Part No LTC2946HMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Measurement Error 0.5%
Current - Supply 900µA
Voltage - Supply 2.7 V ~ 100 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC2946
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340696-LTC2946HMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2946HMS#PBF CAD Model

Description

The LTC2946HMS#PBF is a comprehensive power monitoring solution from Analog Devices Inc., designed to cater to a diverse range of applications that require precise power measurement. This high-precision integrated circuit is capable of monitoring the current, voltage, and power of a supply rail, which can range from 0V to 100V.

Key Features:

  • Wide Operating Range: The device supports a wide voltage range, making it suitable for various applications, including industrial, automotive, and telecommunication systems.
  • High Accuracy: It offers exceptional accuracy in power and energy measurement, ensuring reliable performance for critical applications.
  • Integrated ADC: The LTC2946HMS#PBF includes a 12-bit analog-to-digital converter (ADC) that provides digital representations of the measured parameters, facilitating easy integration with microcontrollers and other digital systems.
  • Multiple Measurement Capabilities: It can measure current, voltage, power, charge, and energy, providing a comprehensive view of the power system's performance.
  • Configurable Alarms: The device features configurable alerts for overcurrent, overvoltage, and overtemperature conditions, enhancing system protection and reliability.
  • I2C/SMBus Compatible Interface: For communication with other components, the LTC2946 offers an I2C/SMBus interface, which is widely used and highly compatible with a variety of systems.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive
  • Portable Instruments

The LTC2946HMS#PBF comes in a compact MSOP-16 package, which is suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it an ideal choice for monitoring and managing power in a wide range of electronic systems. Whether you are designing a sophisticated industrial machine or a high-performance computing system, the LTC2946HMS#PBF provides the necessary tools to accurately monitor power consumption and protect your system.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Lowest to $10.3731
Maxim Integrated
IC PWR MEASUREMENT 1PH 10-TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR ISOLATED 32QFN
Lowest to $16.3213
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $11.8863
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess