EN
  • EN
  • DE

LTC2992IDE#PBF

Part No LTC2992IDE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MONITOR DUAL WIDE 16DFN / Power Supply Controller Telecommunications 16-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Applications Telecommunications
Voltage - Input 0V ~ 100V
Voltage - Supply 3V ~ 100V
Current - Supply 1.6 mA
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Base Product Number LTC2992
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337718-LTC2992IDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2992IDE#PBF CAD Model

Description

The LTC2992IDE#PBF is a sophisticated dual-channel power monitor from Analog Devices Inc., designed to simultaneously measure current, voltage, and power of two supplies. It is a versatile and precise solution for power management and monitoring in complex systems.

Key Features

  • Wide Voltage Range: The device supports a wide operating voltage range of 2.7V to 100V, making it suitable for various applications from low-voltage to high-voltage systems.
  • High Accuracy: Ensures precise measurements with an accuracy of ±0.3% for voltage and ±2.5% for current over the full temperature range.
  • Integrated ADC: Contains a 12-bit analog-to-digital converter (ADC) that provides digital outputs for the current, voltage, and power measurements.
  • Minimal External Components: Requires only minimal external components for operation, simplifying design and reducing board space.
  • I2C/SMBus Compatible Interface: Features an I2C/SMBus compatible serial interface, which allows for easy integration into existing digital systems.
  • Snapshot Mode: The snapshot mode allows the capture of all monitored parameters simultaneously, providing a synchronized evaluation of system power consumption.
  • Programmable Alert Outputs: Offers programmable alert outputs that can be used to flag an overcurrent condition or any other programmed limit.

Applications

The LTC2992IDE#PBF is ideal for a wide range of applications, including:

  • Telecommunication and Data Communication Equipment
  • Networking and Server Systems
  • Industrial Systems
  • Automotive Electronics
  • Power Management Systems

Product Specifications

Parameter Value
Part Number LTC2992IDE#PBF
Manufacturer Analog Devices Inc.
Measurement Range 2.7V to 100V
Accuracy (Voltage) ±0.3%
Accuracy (Current) ±2.5%
Communication Interface I2C/SMBus

The LTC2992IDE#PBF is a powerful tool for engineers looking to monitor and optimize power consumption in their designs, ensuring reliability and efficiency in operation.

You May Also Be Interested in

Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess