EN
  • EN
  • DE

LTC2997HDCB#TRMPBF

Part No LTC2997HDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-125C 6DFN / Temperature Sensor Analog, Local/Remote -40°C ~ 125°C 4mV/°C 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Sensor Type Analog, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type Analog Voltage
Voltage - Supply 2.5V ~ 5.5V
Resolution 4mV/°C
Accuracy - Highest (Lowest) ±2°C
Test Condition 25°C
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC2997
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2997HDCBTRMPBF,-2735-LTC2997HDCB#TRMPBFCT,505-LTC2997HDCB#TRMPBFTR,LTC2997HDCB#TRMPBF-ND,505-LTC2997HDCB#TRMPBFDKR,505-LTC2997HDCB#TRMPBFCT,LTC2997HDCB#TRMPBFDKR-ND,LTC2997HDCB#TRMPBFDKR,LTC2997HDCB#TRMPBFTR,LTC2997HDCB#TRMPBFTR-ND,LTC2997HDCB#TRMPBFCT,LTC2997HDCB#TRMPBFCT-ND,-2735-LTC2997HDCB#TRMPBFDKR
Standard Package 500
Win Source Part Number 1336576-LTC2997HDCB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2997HDCB#TRMPBF CAD Model

Description

Introducing the LTC2997HDCB#TRMPBF from Analog Devices Inc.

The LTC2997HDCB#TRMPBF is a high-precision temperature-to-voltage converter with an integrated series resistance cancellation feature, designed and manufactured by Analog Devices Inc. This innovative product is tailored for temperature monitoring and control applications across a diverse array of industries including telecommunications, computing, and industrial automation.

Key Features:

  • Direct Temperature Measurement: The LTC2997HDCB#TRMPBF is capable of directly measuring temperature without the need for an external sensor. It can convert the temperature of an external diode, its own temperature, or the temperature of a diode-connected transistor into a proportional voltage with high accuracy.
  • Series Resistance Cancellation: The device includes an advanced series resistance cancellation feature that compensates for the resistance of long wires connecting the external temperature diode, ensuring precise temperature readings even in challenging setups.
  • Wide Temperature Range: This product is designed to operate over a wide temperature range, making it suitable for various environments and applications that require reliable temperature monitoring.
  • Simple Interface: The LTC2997HDCB#TRMPBF provides an analog output voltage that is linearly proportional to the temperature, making it easy to interface with analog-to-digital converters (ADCs) and microcontrollers.
  • Low Power Consumption: Engineered for efficiency, the device features low power consumption, which is critical for battery-powered and energy-sensitive applications.

Applications:

The LTC2997HDCB#TRMPBF is versatile and can be used in a variety of applications, including:

  • Environmental Monitoring Systems
  • Computer and Server Room Thermal Management
  • Industrial Process Control
  • Portable and Battery-powered Equipment
  • Telecommunication Infrastructure

With its robust design and ease of integration, the LTC2997HDCB#TRMPBF from Analog Devices Inc. stands out as a reliable solution for precise temperature monitoring. Its advanced features and versatility make it an ideal choice for engineers and designers looking to enhance system performance and ensure thermal stability in their products.

You May Also Be Interested in

Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to €0.1925
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to €4.7389
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to €14.6129
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Lowest to €2.2542
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to €2.9591
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to €29.5781
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to €5.3793
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to €2.4832
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to €24.5537

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €9.4782 €47.3912
12+ €7.7770 €93.3240
19+ €7.5340 €143.1465
25+ €7.2910 €182.2742
33+ €7.0479 €232.5810
44+ €6.3188 €278.0281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess