EN
  • EN
  • DE

LTC3108EDE-1#PBF

Part No LTC3108EDE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC VOLTAGE CONVERTER 12-DFN / Energy Harvesting PMIC 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Energy Harvesting
Current - Supply 3mA
Voltage - Supply 20mV ~ 500mV
Temperature Range - Operating 0°C ~ 85°C
Mounting Surface Mount
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC3108
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3108EDE-1#PBF,505-LTC3108EDE-1#PBF,LTC3108EDE-1#PBF-ND
Standard Package 91
Win Source Part Number 1320809-LTC3108EDE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3108EDE-1#PBF CAD Model

Description

The LTC3108EDE-1#PBF is a highly innovative energy harvesting product from Analog Devices Inc., designed to efficiently manage minuscule amounts of power harvested from a variety of sources. This advanced step-up converter and power manager is a cornerstone for low-power applications where primary batteries or external power are not viable.

This device is particularly well-suited for energy harvesting systems, capable of operating from a variety of thermoelectric generators (TEGs), thermopiles, and small solar cells. Its ultra-low start-up voltage of just 20mV, combined with a high conversion efficiency, allows it to effectively harness energy from sources that produce very low voltage levels.

The LTC3108EDE-1#PBF is equipped with a unique power management feature set that includes a step-up DC/DC converter, a secondary LDO (Low Drop-Out) output for a second voltage rail, and energy storage elements such as supercapacitors or batteries. This enables the device to provide a stable output even when the input energy source is intermittent or varies significantly in power level.

The main output voltage is selectable via an onboard resistor divider, giving designers the flexibility to choose from multiple voltage options to match their specific application requirements. Moreover, the LTC3108EDE-1#PBF includes an auxiliary LDO regulator that can be used to power an external microcontroller or other low-power peripheral devices.

Packaged in a compact, thermally efficient 12-lead (3mm x 3mm) DFN package, the LTC3108EDE-1#PBF is designed for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it an ideal choice for remote, autonomous, and portable applications where energy efficiency and power management are critical.

With its exceptional performance in harvesting and managing energy from extremely low voltage sources, the LTC3108EDE-1#PBF from Analog Devices is a versatile and essential component for the future of energy-efficient electronics.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess