EN
  • EN
  • DE

LTC3114HDHC-1#TRPBF

Part No LTC3114HDHC-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A 16DFN  /  Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1A 16-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 1A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Base Product Number LTC3114
Other Names LTC3114HDHC-1#TRPBF,LTC3114HDHC-1#TRPBFTR,LTC3114HDHC-1#TRPBFCT,LTC3114HDHC-1#TRPBFDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249916-LTC3114HDHC-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3114HDHC-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3114HDHC-1#TRPBF Overview

The LTC3114HDHC-1#TRPBF is a high-performance, 40V, 4A monolithic buck-boost DC/DC converter designed by Analog Devices Inc. to provide a stable and efficient power supply solution across a wide range of input and output voltages. This versatile component is well-suited for applications requiring a compact, reliable power source that can adapt to varying voltage requirements, such as portable devices, automotive accessories, industrial equipment, and battery-powered systems.

Key Features

  • Wide Input Voltage Range: The device operates efficiently over an input voltage range of 2.2V to 40V, making it ideal for applications with fluctuating or unpredictable power sources.
  • Adjustable Output Voltage: The LTC3114HDHC-1#TRPBF provides an adjustable output voltage range from 0.8V to 40V, which can be set with a simple external resistor divider, ensuring versatility in a variety of design configurations.
  • High Output Current: Capable of delivering up to 4A of continuous output current, this converter can handle high-power applications without compromising performance.
  • Efficient Operation: With its advanced design, the converter maximizes efficiency, which is critical for battery-powered applications where extending operational life is a priority.
  • Robust Protection Features: It includes overtemperature protection, short-circuit protection, and overvoltage protection, safeguarding the device and connected components from potential damage.
  • Thermal Performance: Housed in a 16-lead 5x3mm DFN package with a thermal pad, the LTC3114HDHC-1#TRPBF is designed for excellent thermal performance, ensuring stability even under high load conditions.

Applications

The LTC3114HDHC-1#TRPBF is an ideal choice for a broad array of applications, including but not limited to:

  • Portable Power Devices
  • Automotive and Industrial Power Systems
  • Battery-Operated Equipment
  • Uninterruptible Power Supplies (UPS)
  • Point of Load Power Supplies

With its robust design and flexible power handling capabilities, the LTC3114HDHC-1#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to create efficient, reliable, and versatile power supply circuits.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8655 $59.1930
13+ $8.0948 $105.2324
20+ $7.8418 $156.8360
27+ $7.5889 $204.9003
35+ $7.3359 $256.7565
46+ $6.5770 $302.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess