EN
  • EN
  • DE

LTC3115IDHD-2#TRPBF

Part No LTC3115IDHD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 0.8A/2A 16DFN / Buck-Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 800mA, 2A 16-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 800mA, 2A
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x4)
Base Product Number LTC3115
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336769-LTC3115IDHD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3115IDHD-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC3115IDHD-2#TRPBF Overview

The LTC3115IDHD-2#TRPBF is a high-performance, synchronous buck-boost voltage converter from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This versatile DC/DC converter is designed to manage power supply requirements for a wide range of applications, delivering a stable output voltage from a varying input supply with high efficiency.

Key Features

  • Wide Input Voltage Range: The LTC3115IDHD-2#TRPBF operates over a broad input voltage range of 2.7V to 15V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as 12V automotive systems and industrial supplies.
  • Versatile Output Voltage: Its output voltage is adjustable from 0.8V to 5V, which allows for a wide array of output configurations and makes it ideal for powering the latest technology devices that require different voltage levels.
  • High Efficiency: With its synchronous rectification and advanced switching topology, the LTC3115IDHD-2#TRPBF achieves up to 95% efficiency, thus minimizing heat generation and maximizing battery life.
  • Programmable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 2MHz, or synchronize it to an external clock, to optimize performance for specific applications and to avoid critical noise-sensitive frequency bands.
  • Robust Protection Features: The device includes over-temperature protection, over-voltage protection, and short-circuit protection, enhancing system reliability and longevity.

Applications

The LTC3115IDHD-2#TRPBF is tailored for use in a multitude of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive and industrial power systems
  • Data storage and power backup solutions
  • Handheld devices

Package and Reliability

Encased in a 16-lead DFN package with a thermal pad for enhanced thermal performance, the LTC3115IDHD-2#TRPBF is designed to withstand harsh environments and is rated for operation from –40°C to +125°C. Its compact footprint and robust packaging make it an excellent choice for space-constrained applications requiring reliable power management.

With its advanced features, high efficiency, and flexible design, the LTC3115IDHD-2#TRPBF from Analog Devices Inc. is an ideal solution for designers seeking a versatile power management component that can adapt to a wide range of input sources and load conditions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9019 $54.5095
12+ $8.9451 $107.3412
18+ $8.6656 $155.9808
24+ $8.3861 $201.2664
31+ $8.1065 $251.3015
42+ $7.2679 $305.2518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess