EN
  • EN
  • DE

LTC3307BIV#TRMPBF

Part No LTC3307BIV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3A 5VIN 6MHZ SILENTSW SYNC BUCK / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Base Product Number LTC3307
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3307BIV#TRMPBFTR,-2735-LTC3307BIV#TRMPBFDKR,161-LTC3307BIV#TRMPBFCT,-2735-LTC3307BIV#TRMPBFCT,161-LTC3307BIV#TRMPBFTR,-2735-LTC3307BIV#TRMPBFTR,161-LTC3307BIV#TRMPBFDKR-ND,161-LTC3307BIV#TRMPBFDKR,505-LTC3307BIV#TRMPBFDKR,161-LTC3307BIV#TRMPBFCT-ND,505-LTC3307BIV#TRMPBFCT,161-LTC3307BIV#TRMPBFTR-ND
Standard Package 500
Win Source Part Number 1317434-LTC3307BIV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3307BIV#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3307BIV#TRMPBF

The LTC3307BIV#TRMPBF is a high-performance, integrated circuit from Analog Devices Inc., designed to meet the demands of modern electronic applications. This precision-engineered component is part of a family of advanced power management solutions that are essential for optimizing efficiency and performance in a wide range of systems.

At the heart of the LTC3307BIV#TRMPBF is a robust feature set that makes it suitable for complex power supply designs. It is commonly used in applications such as automotive electronics, industrial control systems, and high-density power regulation scenarios. The device is known for its high efficiency, reliability, and the precision it brings to power conversion processes.

The LTC3307BIV#TRMPBF operates over a broad voltage range, which allows for flexibility in various power supply configurations. Its design ensures minimal power loss during operation, contributing to the overall energy efficiency of the system it is integrated into. Additionally, the component includes built-in protection features that safeguard against overcurrent, overvoltage, and thermal overload conditions, ensuring long-term reliability and stability.

One of the key advantages of the LTC3307BIV#TRMPBF is its compact form factor. The device is available in a small footprint package, which is ideal for space-constrained applications where board real estate is at a premium. Despite its size, it does not compromise on performance, delivering the power and precision expected from Analog Devices Inc. products.

For engineers and designers, the LTC3307BIV#TRMPBF is a versatile component that can be easily integrated into various circuit designs. It is available in a tape and reel package (denoted by the #TRMPBF suffix), which facilitates automated assembly processes, making it well-suited for high-volume production environments.

In conclusion, the LTC3307BIV#TRMPBF is a testament to Analog Devices Inc.'s commitment to providing innovative and reliable solutions for power management challenges. Its combination of efficiency, protection features, and compact size makes it an excellent choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6676 $53.3380
12+ $8.7530 $105.0360
18+ $8.4794 $152.6292
25+ $8.2059 $205.1475
32+ $7.9324 $253.8368
43+ $7.1118 $305.8074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess