EN
  • EN
  • DE

LTC3315AJV#TRMPBF

Part No LTC3315AJV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2X2A, 5V SYNCH STEP-DOWN BUCK IN / Buck Switching Regulator IC Positive Adjustable 0.5V 2 Output 2A, 2A 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 2A, 2A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
Base Product Number LTC3315
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC3315AJV#TRMPBFCT,161-LTC3315AJV#TRMPBFTR-ND,161-LTC3315AJV#TRMPBFDKR-ND,-2735-LTC3315AJV#TRMPBFCT,505-LTC3315AJV#TRMPBFTR,161-LTC3315AJV#TRMPBFCT-ND,505-LTC3315AJV#TRMPBFDKR,505-LTC3315AJV#TRMPBFCT,161-LTC3315AJV#TRMPBFDKR,161-LTC3315AJV#TRMPBFTR,-2735-LTC3315AJV#TRMPBFDKR,-2735-LTC3315AJV#TRMPBFTR
Standard Package 500
Win Source Part Number 1317411-LTC3315AJV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3315AJV#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3315AJV#TRMPBF Overview

The LTC3315AJV#TRMPBF is a high-performance, synchronous buck-boost DC/DC converter from Analog Devices Inc., designed to regulate output voltages above, below, or equal to the input voltage. This versatile component is ideal for applications requiring efficient power management and a wide input voltage range, such as portable devices, automotive applications, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 2.7V to 5.5V, making it suitable for single-cell Li-Ion applications as well as multi-cell battery stacks or regulated 5V supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5V, providing flexibility for various design requirements.
  • High Efficiency: Its synchronous rectification delivers high efficiency, which is critical for extending battery life in portable applications.
  • Compact Package: The LTC3315AJV#TRMPBF comes in a small, 10-lead 3mm x 3mm DFN package, minimizing the footprint on the PCB and making it ideal for space-constrained applications.
  • Low Noise Operation: The device employs low noise, constant frequency operation, which helps to minimize interference with sensitive RF and analog circuits.

Performance and Protection

The LTC3315AJV#TRMPBF is designed with performance and protection in mind. It features up to 2A of continuous output current and uses internal switches with low RDS(ON) to reduce power loss. In addition, it has integrated over-temperature protection and short-circuit protection, which safeguards the device and the system in adverse conditions.

Applications

This DC/DC converter is suitable for a wide range of applications, including:

  • Handheld Devices
  • Portable Medical Equipment
  • Automotive Power Systems
  • Industrial Power Supplies
  • Point of Load Power Conversion

The LTC3315AJV#TRMPBF is a robust and flexible power management solution from Analog Devices Inc., delivering high efficiency and reliability for a diverse array of electronic devices and systems.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess