EN
  • EN
  • DE

LTC3417AIFE-1#TRPBF

Part No LTC3417AIFE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL 20TSSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1A, 1.5A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5V
Current - Output 1A, 1.5A
Frequency - Switching 1.5MHz, 600kHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3417
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317512-LTC3417AIFE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3417AIFE-1#TRPBF CAD Model

Description

Introducing the LTC3417AIFE-1#TRPBF from Analog Devices Inc.

The LTC3417AIFE-1#TRPBF is a high-performance, dual monolithic step-down switching regulator brought to you by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This product is designed to cater to a wide range of applications, including automotive systems, portable devices, telecommunications, and industrial equipment.

Key Features:

  • Dual Independent Outputs: The LTC3417AIFE-1#TRPBF features two independent DC/DC converters, which can supply 1A of continuous output current from each channel. This dual capability allows for versatile power management in complex systems.
  • Wide Input Voltage Range: With an input voltage range of 2.25V to 5.5V, this regulator is suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications as well as 3.3V or 5V intermediate bus systems.
  • High Efficiency: The device utilizes a constant frequency, current mode architecture, providing excellent line and load regulation with up to 95% efficiency, which is critical for battery-operated systems.
  • Low Dropout Operation: The low dropout operation is essential for applications requiring maximum battery life, as it allows the regulator to continue to operate even as the battery voltage declines.
  • Adjustable Switching Frequency: Users can set the switching frequency from 1MHz to 4MHz with an external resistor, enabling flexibility in component selection and optimization of size and efficiency.
  • Thermal Performance: Housed in a thermally enhanced 24-lead TSSOP package, the LTC3417AIFE-1#TRPBF is designed to handle thermal challenges and ensure reliable operation over its full temperature range.

Applications:

  • Portable Electronic Devices
  • Automotive Power Systems
  • Telecommunications Infrastructure
  • Industrial Instruments

The LTC3417AIFE-1#TRPBF is also designed with several protective features, such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring the safety and longevity of your critical applications. With its combination of dual-channel flexibility, high efficiency, and robust protection features, the LTC3417AIFE-1#TRPBF from Analog Devices Inc. is an excellent choice for designers who require a reliable power management solution.

Whether you're designing a new system or upgrading an existing one, the LTC3417AIFE-1#TRPBF provides the performance and reliability that you can depend on from Analog Devices Inc., a trusted name in the industry.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8712 $51.6816
43+ $2.3559 $101.3037
66+ $2.2823 $150.6318
91+ $2.2087 $200.9917
118+ $2.1350 $251.9300
157+ $1.9142 $300.5294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess