EN
  • EN
  • DE

LTC3544EUD#PBF

Part No LTC3544EUD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ QD 16QFN / Buck Switching Regulator IC Positive Adjustable 0.8V 4 Output 100mA, 200mA(2), 300mA 16-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.25V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.5V
Current - Output 100mA, 200mA(2) , 300mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC3544
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339443-LTC3544EUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3544EUD#PBF CAD Model

Description

Product Overview

The LTC3544EUD#PBF is a high-efficiency, quad output, monolithic synchronous buck regulator from Analog Devices Inc. This compact and versatile power management integrated circuit (IC) is designed to meet the stringent power requirements of modern portable applications.

Key Features

  • Quad Output Channels: The LTC3544EUD#PBF features four independent output channels that can deliver up to 800mA of continuous output current each, making it ideal for systems with multiple supply voltages.
  • High Efficiency: With synchronous rectification, this regulator achieves high efficiency across a wide range of load currents, reducing power loss and improving battery life in portable devices.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, accommodating a variety of power sources including single cell lithium-ion batteries.
  • Adjustable Output Voltage: Each output voltage is programmable via external resistors, giving designers flexibility to tailor the power supply to specific circuit requirements.
  • Low Dropout Operation: The LTC3544EUD#PBF maintains high efficiency even during low dropout conditions, ensuring stable performance as battery voltage declines.
  • Fast Transient Response: The regulator's high switching frequency and current mode operation enable fast transient response, maintaining output voltage stability during rapid load changes.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing the reliability and longevity of the device.

Applications

With its versatile feature set, the LTC3544EUD#PBF is well-suited for a wide range of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Battery-Powered Equipment
  • Wireless Routers and Modems
  • Personal Digital Assistants (PDAs)
  • Multi-Channel Power Supplies

Package and Quality

The LTC3544EUD#PBF is offered in a compact, 20-lead (4mm × 4mm) QFN package, providing a space-saving solution for densely populated circuit boards. Analog Devices Inc. ensures high-quality manufacturing standards, and this product is designed to meet the rigorous demands of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5229 $61.5687
6+ $16.8393 $101.0358
10+ $16.3131 $163.1310
13+ $15.7868 $205.2284
17+ $15.2606 $259.4302
22+ $13.6819 $301.0018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess