EN
  • EN
  • DE

LTC3624EMSE#PBF

Part No LTC3624EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 12MSOP / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 17V
Current - Output 2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC3624
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3624EMSE#PBF-ND,505-LTC3624EMSE#PBF,-2735-LTC3624EMSE#PBF
Standard Package 37
Win Source Part Number 1317342-LTC3624EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3624EMSE#PBF CAD Model

Description

The LTC3624EMSE#PBF is a high-efficiency, dual-channel, synchronous step-down regulator from Analog Devices Inc., a leader in high-performance analog technology. This regulator is designed to minimize external component count while delivering a compact and efficient power solution for a wide range of applications.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 2.7V to 17V, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to industrial supplies.
  • Dual Channel Output: Each channel can deliver up to 1A of continuous output current, providing flexibility for powering dual supply systems.
  • High Efficiency: With its synchronous rectification design, the LTC3624EMSE#PBF achieves high efficiency, which reduces power loss and improves battery life in portable applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 1MHz to 4MHz, allowing for a trade-off between efficiency and external component size.
  • Low Dropout Operation: The regulator's low dropout capability ensures continued operation even as the input voltage approaches the output voltage, which is crucial for battery-powered systems.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, ensuring the longevity and reliability of the regulator.

Applications:

The LTC3624EMSE#PBF is versatile and can be used in various applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Industrial Power Supplies
  • Automotive Accessories
  • Embedded Systems

Package and Quality:

The LTC3624EMSE#PBF comes in a compact 12-lead MSOP (Medium Shrink Outline Package) with an exposed pad for enhanced thermal performance. It adheres to the stringent quality standards of Analog Devices Inc., ensuring reliable performance in the most demanding environments.

With its robust feature set and compact form factor, the LTC3624EMSE#PBF from Analog Devices Inc. is an ideal choice for designers looking to create efficient, space-conscious power supply circuits without compromising on performance.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6866 $59.3732
5+ $24.3583 $121.7915
7+ $23.5971 $165.1797
9+ $22.8359 $205.5231
12+ $22.0747 $264.8964
16+ $19.7911 $316.6576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess