EN
  • EN
  • DE

LTC3636EUFD#TRPBF

Part No LTC3636EUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A DL 28QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 6A 28-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5V
Current - Output 6A
Frequency - Switching Adjustable
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC3636
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351038-LTC3636EUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3636EUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC3636EUFD#TRPBF Dual Channel Buck Regulator

The LTC3636EUFD#TRPBF from Analog Devices Inc. is a high-performance, dual channel, synchronous buck regulator that efficiently converts input voltages ranging from 3.6V to 20V down to two independent, low-voltage outputs. This versatile power management integrated circuit (PMIC) is ideal for a wide array of applications, including automotive, industrial, and portable devices where efficient power conversion is critical.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage from 3.6V to 20V, making it suitable for various supply sources.
  • Dual Independent Outputs: Each output can be set to a voltage between 0.6V to the input voltage, providing flexibility for powering different circuit blocks.
  • High Efficiency: Synchronous rectification delivers efficiency as high as 95%, reducing heat dissipation and improving battery life in portable applications.
  • Low Dropout Operation: The regulator maintains output regulation during dips in the input supply, ensuring consistent performance.
  • Programmable Frequency: The switching frequency can be programmed between 500kHz and 4MHz or synchronized to an external clock, allowing optimization for size, efficiency, and output ripple.
  • Robust Protection Features: Includes overvoltage, overcurrent, and overtemperature protection to safeguard the device and the system it powers.

Applications

The LTC3636EUFD#TRPBF's robust feature set and wide input voltage range make it an excellent choice for various applications, including:

  • Automotive electronics
  • Industrial power supplies
  • Portable and battery-powered equipment
  • Telecommunications infrastructure
  • Point-of-load applications

Packaging and Availability

The LTC3636EUFD#TRPBF comes in a 24-lead (4mm × 5mm) QFN package, providing a compact solution that is suitable for space-constrained applications. The device is available in tape and reel packaging, denoted by the '#TRPBF' suffix, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures the highest quality and reliability, making the LTC3636EUFD#TRPBF a trusted choice for your power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6597 $57.9582
13+ $7.9259 $103.0367
20+ $7.6782 $153.5640
27+ $7.4306 $200.6262
35+ $7.1829 $251.4015
47+ $6.4398 $302.6706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,146 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess