EN
  • EN
  • DE

LTC3636IUFD#TRPBF

Part No LTC3636IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A DL 28QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 6A 28-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5V
Current - Output 6A
Frequency - Switching Adjustable
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC3636
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3636IUFD#TRPBF-ND,-2735-LTC3636IUFD#TRPBFDKR,LTC3636IUFD#TRPBFTR,LTC3636IUFD#TRPBFCT,LTC3636IUFD#TRPBFDKR,-2735-LTC3636IUFD#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317442-LTC3636IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3636IUFD#TRPBF CAD Model

Description

Product Overview: LTC3636IUFD#TRPBF

The LTC3636IUFD#TRPBF is a high-efficiency, dual-channel monolithic synchronous buck regulator from Analog Devices Inc, designed to deliver excellent performance in a wide range of applications. Utilizing a constant-frequency, current mode architecture, this regulator provides up to 4A of continuous output current from each channel at output voltages as low as 0.6V, making it an ideal choice for precision low-voltage power delivery.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.6V to 20V, this product is versatile enough to be used in various systems, accommodating a broad spectrum of power sources.
  • Dual 4A Output Channels: Each of the two channels can supply up to 4A of output current, allowing for flexible power management in dual supply applications.
  • High Efficiency: The synchronous rectification design ensures high efficiency, which is beneficial for thermal management and energy savings.
  • Adjustable Switching Frequency: With a selectable switching frequency from 500kHz to 4MHz, designers can optimize the trade-off between efficiency and external component size.
  • Low Dropout Operation: The regulator's low dropout performance enables it to maintain output regulation even when the input-to-output voltage difference is minimal.
  • Programmable Soft-Start: The soft-start feature helps to minimize inrush current and provides a controlled startup, reducing stress on the input power source and other components.
  • Overvoltage Protection: Built-in overvoltage protection ensures that the device and downstream components are safeguarded against voltage spikes.
  • Thermal Performance: The LTC3636IUFD#TRPBF comes in a 28-lead QFN package with enhanced thermal performance, suitable for compact designs where space is at a premium.

Applications

The LTC3636IUFD#TRPBF is an excellent choice for powering precision components in a variety of applications, including:

  • Distributed Power Systems
  • Telecommunications and Networking Equipment
  • Industrial and Automotive Electronics
  • Portable Devices and Battery-Powered Equipment

With its robust feature set and flexible design options, the LTC3636IUFD#TRPBF from Analog Devices Inc is a powerful solution for dual-channel power regulation needs, delivering reliability and performance in a compact form factor.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2450 $60.9800
8+ $12.5087 $100.0696
13+ $12.1178 $157.5314
18+ $11.7269 $211.0842
23+ $11.3360 $260.7280
30+ $10.1633 $304.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess