EN
  • EN
  • DE

LTC3703IGN-5#TRPBF

Part No LTC3703IGN-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.1V ~ 15V
Frequency - Switching 100kHz ~ 600kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC3703
Other Names LTC3703IGN-5#TRPBF,505-LTC3703IGN-5#TRPBFDKR,505-LTC3703IGN-5#TRPBFTR,505-LTC3703IGN-5#TRPBFCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250200-LTC3703IGN-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3703IGN-5#TRPBF CAD Model

Description

Analog Devices Inc. LTC3703IGN-5#TRPBF High-Frequency Step-Down Switching Regulator

The LTC3703IGN-5#TRPBF is a high-performance, high-frequency step-down switching regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This regulator is specifically engineered to cater to a wide range of applications, including distributed power systems, portable devices, and telecommunications equipment, where efficiency and compact design are critical.

With its advanced design, the LTC3703IGN-5#TRPBF offers a high switching frequency that can be programmed up to 4MHz, allowing the use of small, low-cost capacitors and inductors, which reduces the overall footprint and cost of the power supply. This feature is particularly beneficial for space-constrained applications such as handheld devices.

The device operates with a supply voltage range of 3.3V to 28V, making it versatile for various input sources, and can produce a regulated output voltage as low as 0.8V, which is essential for powering the latest low-voltage digital ICs. The LTC3703IGN-5#TRPBF also includes a powerful 1.5A onboard switch, which allows for high-efficiency power conversion with reduced power loss.

One of the key features of the LTC3703IGN-5#TRPBF is its current mode operation, which provides excellent line and load transient response. Additionally, it includes a range of built-in protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, which ensure the stability and reliability of the end application under various conditions.

The LTC3703IGN-5#TRPBF is available in a compact 16-lead SSOP package, which is suitable for automated assembly processes, and its surface-mount design is ideal for modern, high-density PCB layouts. The device is also RoHS compliant and lead-free, which meets environmental standards and allows for use in a broad range of markets and applications.

In summary, the LTC3703IGN-5#TRPBF by Analog Devices Inc. is a highly efficient, versatile, and reliable solution for modern electronic applications requiring a compact, high-frequency, and high-performance power supply.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6897 $53.4485
12+ $8.7711 $105.2532
18+ $8.4970 $152.9460
25+ $8.2229 $205.5725
32+ $7.9488 $254.3616
43+ $7.1265 $306.4395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess