EN
  • EN
  • DE

LTC3728IG#PBF

Part No LTC3728IG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 3.5V ~ 30V
Frequency - Switching 260kHz ~ 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC3728
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 47
Win Source Part Number 1316394-LTC3728IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3728IG#PBF CAD Model

Description

The LTC3728IG#PBF is a high-performance, dual synchronous step-down switching regulator controller designed by Analog Devices Inc. This advanced integrated circuit (IC) is engineered to drive all N-channel power MOSFET stages, which makes it an ideal solution for power supply applications requiring dual outputs or two-phase operation.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, accommodating various applications.
  • High Efficiency: With its synchronous operation, the LTC3728IG#PBF provides efficient power conversion, which is crucial for reducing heat and improving system reliability.
  • Independent Track/Ssoft-Start Pins: These pins allow for customizable sequencing or tracking of output voltages, providing flexibility in complex power systems.
  • OPTI-LOOP Compensation: This feature minimizes the output capacitance and improves the transient response.

Performance Specifications

  • Output Voltage Range: The controller supports a wide range of output voltages, making it versatile for different power requirements.
  • High Operating Frequency: The LTC3728IG#PBF can operate at up to 550kHz, allowing for smaller external components and reduced footprint.
  • Phase-Lockable Frequency: It can be synchronized to an external clock for noise-sensitive applications.

Applications

The LTC3728IG#PBF is suitable for various applications, including:

  • Telecom and Networking Equipment
  • Industrial Systems
  • Computing Devices
  • High-Density Power Supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3728IG#PBF is no exception. This product is packaged in a 28-lead SSOP, providing a compact solution for space-constrained applications. It is also specified for operation from -40°C to 85°C, ensuring performance across a wide range of environmental conditions.

Ordering Information

To order or obtain more information about the LTC3728IG#PBF, visit the Analog Devices Inc. website or contact their sales representatives. Ensure you are getting the genuine product by purchasing from authorized distributors and resellers.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2703 $60.8109
7+ $16.6320 $116.4240
11+ $16.1123 $177.2353
15+ $15.5925 $233.8875
20+ $15.0728 $301.4560
26+ $13.5135 $351.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 564 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess