EN
  • EN
  • DE

LTC3807HFE#PBF

Part No LTC3807HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4V ~ 38V
Frequency - Switching 50kHz ~ 900kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC3807
Other Names -2735-LTC3807HFE#PBF
Standard Package 74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250196-LTC3807HFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3807HFE#PBF CAD Model

Description

Analog Devices Inc. LTC3807HFE#PBF Overview

The LTC3807HFE#PBF is a high-performance, step-down switching regulator controller from Analog Devices Inc. that offers a compact, efficient, and reliable solution for a wide range of power supply applications. This controller is designed to drive an external MOSFET, enabling it to handle high-power applications with ease.

Key Features

  • Wide Input Voltage Range: The LTC3807HFE#PBF operates from an input voltage range of 4.5V to 38V, making it suitable for a variety of supply sources, including industrial, automotive, and telecommunications systems.
  • Dual Output Capability: It offers a dual output configuration, which allows for two independent outputs or two phases in a single output application, providing design flexibility and improved load response.
  • High Efficiency: With its constant frequency current mode architecture and low shutdown Iq of 100uA, the LTC3807HFE#PBF ensures high efficiency across a wide range of load conditions.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and a soft-start capability to ensure the protection and reliability of the end application.
  • No-Load Operation: The LTC3807HFE#PBF maintains a high efficiency even at no load, which is critical for battery-powered applications where energy conservation is a priority.

Applications

Due to its versatile feature set and robust design, the LTC3807HFE#PBF is ideal for a broad range of applications, such as:

  • Point of Load (POL) Power Supplies
  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Equipment
  • Battery-Operated Devices

Package and Quality

The LTC3807HFE#PBF is available in a thermally enhanced 16-lead TSSOP package, which provides excellent thermal performance in a compact footprint. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, as it is designed to meet the stringent requirements of industrial and automotive applications.

With its advanced features and reliable performance, the LTC3807HFE#PBF is an excellent choice for designers looking to create efficient, high-performance power supply systems.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4578 $64.3734
6+ $17.6064 $105.6384
9+ $17.0562 $153.5058
13+ $16.5060 $214.5780
16+ $15.9558 $255.2928
21+ $14.3052 $300.4092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,215 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess