EN
  • EN
  • DE

LTC3880IUJ-1#TRPBF

Part No LTC3880IUJ-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 40QFN / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 24V
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LTC3880
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1317405-LTC3880IUJ-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3880IUJ-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3880IUJ-1#TRPBF: A Comprehensive Power Management Solution

The LTC3880IUJ-1#TRPBF, manufactured by Analog Devices Inc., is a cutting-edge power management integrated circuit (IC) that provides an efficient and precise solution for controlling and monitoring power supply systems. This IC is an integral part of the Power by Linear™ product line, which is renowned for its high performance, robustness, and reliability in demanding applications.

Key Features

  • Dual Output Power Supply: The LTC3880IUJ-1#TRPBF features two channels of output, allowing it to manage dual power supply rails simultaneously. This dual output capability is ideal for systems that require multiple voltage levels with tight regulation.
  • High Precision: With its integrated 16-bit digital-to-analog converters (DACs) and 16-bit analog-to-digital converters (ADCs), the IC offers high precision control and monitoring of the output voltages, input voltages, and system temperatures.
  • Digital Power System Management (PSM): This device supports PMBus, an open standard power-management protocol, enabling system designers to easily communicate with the power supply via a digital interface to configure, monitor, and control the system.
  • EEPROM Data Storage: The onboard EEPROM allows for the storage of custom configurations and settings, ensuring that the system can retain its configuration even after power cycles.
  • Versatile Application: The LTC3880IUJ-1#TRPBF is suitable for a wide range of applications including telecommunications, data communications, storage systems, and industrial equipment.

Product Specifications

  • Package: The IC comes in a compact 40-pin QFN package that is both space-efficient and offers excellent thermal performance.
  • Input Voltage Range: It operates over a broad input voltage range, making it adaptable to a variety of power sources and systems.
  • Efficiency: The LTC3880IUJ-1#TRPBF is designed for high efficiency, reducing power loss and heat generation within the system.

Reliability and Quality

Analog Devices Inc. is committed to delivering high-quality products, and the LTC3880IUJ-1#TRPBF is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications. With its robust design and advanced features, the LTC3880IUJ-1#TRPBF is a smart choice for designers looking to optimize their power management systems.

For more detailed information, datasheets, and technical support, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6962 $70.7848
8+ $14.5201 $116.1608
13+ $14.0663 $182.8619
17+ $13.6125 $231.4125
22+ $13.1588 $289.4936
30+ $11.7976 $353.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess