EN
  • EN
  • DE

LTC3884IRHE-1#WTRPBF

Part No LTC3884IRHE-1#WTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2X OUT POLYPHBUCK CNTR W/ SUB-MI / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 48-GQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-GQFN (5x6)
Base Product Number LTC3884
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC3884IRHE-1#WTRPBFTR
Standard Package 2,500
Win Source Part Number 1317322-LTC3884IRHE-1#WTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3884IRHE-1#WTRPBF CAD Model

Description

Analog Devices Inc. LTC3884IRHE-1#WTRPBF

The LTC3884IRHE-1#WTRPBF is a state-of-the-art, dual output synchronous step-down DC/DC controller from Analog Devices Inc. that combines advanced digital power system management features with robust power circuitry. This product is designed for precision voltage regulation and telemetry in complex power systems, offering unparalleled control and monitoring capabilities for high-performance applications.

Key Features and Benefits

  • Precision Control: The LTC3884IRHE-1#WTRPBF provides precise control over output voltages with its digital power system management (PSM) interface, which allows for real-time monitoring and adjustment of power parameters.
  • Efficiency: With its synchronous step-down architecture, the controller operates with high efficiency, reducing heat generation and improving system reliability.
  • Configurability: The device features configurable loop compensation, allowing designers to optimize the response of the power system to match specific application requirements.
  • Integrated Telemetry: On-chip telemetry functions enable the monitoring of voltage, current, temperature, and fault status, which is critical for system diagnostics and performance optimization.
  • Robust Protection: It includes comprehensive protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of the power system.
  • I2C/SMBus Compatible: The controller's I2C/SMBus interface allows for easy integration into existing power management systems, providing a seamless communication channel for system control and monitoring.
  • Compact Package: Housed in a compact 5x5mm QFN package, the LTC3884IRHE-1#WTRPBF is designed to fit into space-constrained applications while delivering robust power management capabilities.

Applications

The LTC3884IRHE-1#WTRPBF is ideal for a variety of applications where precise power control and monitoring are essential. These include:

  • Data center servers and storage systems
  • Telecommunications infrastructure
  • Industrial and automotive systems
  • High-density distributed power systems

With its advanced features and robust design, the LTC3884IRHE-1#WTRPBF from Analog Devices Inc. represents a cutting-edge solution for managing and optimizing power in critical electronic systems.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess