EN
  • EN
  • DE

LTC3886IUKG-1#TRPBF

Part No LTC3886IUKG-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 60V 2X OUT BUCK CNTR W/ DIG PWR / Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 52-QFN (7x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 60V
Frequency - Switching 100kHz ~ 750kHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 52-WFQFN, 46 Leads, Exposed Pad
Supplier Device Package 52-QFN (7x8)
Base Product Number LTC3886
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3886IUKG-1#TRPBFTR,505-LTC3886IUKG-1#TRPBFDKR,505-LTC3886IUKG-1#TRPBFCT,-2735-LTC3886IUKG-1#TRPBFCT,LTC3886IUKG-1#TRPBF-ND,-2735-LTC3886IUKG-1#TRPBFDKR
Standard Package 2,000
Win Source Part Number 1317323-LTC3886IUKG-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3886IUKG-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3886IUKG-1#TRPBF Product Overview

The LTC3886IUKG-1#TRPBF is a cutting-edge, dual output, current mode synchronous step-down DC/DC controller with integrated digital power system management (PSM) from Analog Devices Inc. This high-performance product is designed to simplify the design and management of power systems in a wide range of applications, including telecommunications, data communications, industrial, and medical equipment.

Featuring a robust design, the LTC3886IUKG-1#TRPBF operates over a wide input voltage range from 4.5V to 24V, making it versatile for various power supply configurations. Its output voltage is programmable from 0.5V to 5.5V, which allows for a broad spectrum of applications and the ability to precisely match the voltage requirements of the load.

One of the key features of this product is its integrated digital power system management capability. By utilizing the onboard EEPROM, designers can store and recall configurations, fault logs, and telemetry data, which can be used to optimize system performance and ensure reliable operation. This is particularly useful in complex systems where monitoring and controlling various power parameters is crucial.

The LTC3886IUKG-1#TRPBF also supports PolyPhase operation, which enables multiple ICs to be connected in parallel to increase output current capability or to spread thermal load. This feature is particularly beneficial in high-power applications where managing heat dissipation is a significant concern.

With its fast, dual differential remote sense amplifiers and high-resolution 16-bit ADCs, the LTC3886IUKG-1#TRPBF provides accurate voltage and current monitoring, ensuring precise control over the power system. The device can communicate via the I2C/SMBus/PMBus interface, allowing for easy integration into digital power systems and enabling real-time monitoring and control of the power supply parameters.

For enhanced reliability, the LTC3886IUKG-1#TRPBF comes with a range of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protection. It is available in a thermally enhanced 52-lead plastic QFN package, ensuring robust performance in a compact form factor.

In summary, the LTC3886IUKG-1#TRPBF from Analog Devices Inc. is a sophisticated, digitally managed power controller that offers precise control, robust protection, and high configurability, making it an excellent choice for designers looking to create efficient and reliable power systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9621 $55.6968
18+ $5.7125 $102.8250
28+ $5.5340 $154.9520
38+ $5.3555 $203.5090
49+ $5.1770 $253.6730
65+ $4.6414 $301.6910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess