EN
  • EN
  • DE

LTC3890MPGN-1#PBF

Part No LTC3890MPGN-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 60V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC3890
Standard Package 49
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339904-LTC3890MPGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3890MPGN-1#PBF CAD Model

Description

The LTC3890MPGN-1#PBF is a high-performance, dual-output synchronous step-down DC/DC controller manufactured by Analog Devices Inc. This robust power management IC is designed to drive N-channel MOSFETs in a wide range of power supply applications including telecommunications, industrial systems, and automotive electronics.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4.5V to 60V, making it suitable for a variety of supply voltages.
  • Dual Output Channels: Each channel can produce an output voltage ranging from 0.8V up to 24V, providing flexibility for dual power rails with high efficiency.
  • High Efficiency: The synchronous operation allows for up to 95% efficiency, reducing heat and eliminating the need for heat sinks in some applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 900kHz or synchronize it to an external clock.
  • Robust Thermal Performance: The MP grade version operates with a junction temperature range from –55°C to +125°C, suitable for harsh environments.

Advanced Features

  • PolyPhase® Operation: Supports PolyPhase operation for multi-phase applications, improving performance by reducing input and output ripple and distributing thermal load.
  • Current Mode Control: Provides excellent line and load transient response.
  • Integrated Fault Protection: Features include overvoltage, undervoltage lockout, foldback current limiting, and thermal shutdown for enhanced system reliability.

Application Areas

The LTC3890MPGN-1#PBF is versatile and can be used in a range of applications, such as:

  • Automotive Power Systems
  • Telecommunication Infrastructure
  • Industrial Power Supplies
  • Datacom and Telecom Systems
  • Distributed Power Systems

Package and Quality

The device comes in a 28-lead SSOP package with a lead-free finish, adhering to RoHS standards. The high-reliability MP grade signifies that this component meets the stringent quality requirements of military and aerospace applications.

For detailed technical specifications, application circuits, and evaluation board information, customers are encouraged to consult the datasheet and product support documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess