EN
  • EN
  • DE

LTC3890MPGN-1#TRPBF

Part No LTC3890MPGN-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 60V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC3890
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339905-LTC3890MPGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3890MPGN-1#TRPBF CAD Model

Description

The LTC3890MPGN-1#TRPBF is a robust, high-performance dual output synchronous step-down DC/DC controller from Analog Devices Inc., a leader in high-performance analog technology. This advanced power management integrated circuit (PMIC) is designed to drive high current power MOSFETs and is capable of generating two independent output voltages ranging from 0.8V to 24V from an input voltage range of 4.5V to 60V, making it an ideal solution for a wide range of applications, including automotive, industrial, and telecommunication systems.

Key Features

  • Wide Input Voltage Range: Operates from 4.5V to 60V, suitable for a variety of power sources.
  • Dual Output Channels: Enables the generation of two independent output voltages for versatile power management solutions.
  • High Efficiency: Synchronous rectification delivers efficiency as high as 95%, reducing heat dissipation and improving system reliability.
  • Robust Temperature Performance: The 'MP' version is characterized for operation from -55°C to +125°C, ensuring performance in extreme environments.
  • Adjustable Switching Frequency: Allows the user to set the frequency from 50kHz to 900kHz or to synchronize it to an external clock.
  • Low Minimum On-Time: Enables high step-down ratios at high frequency, beneficial for fast transient response.
  • No-Load Operation: Maintains high efficiency even at light loads with Burst Mode operation.
  • Multiple Protection Features: Includes overvoltage, overcurrent, and over-temperature protection for increased safety and durability.

Applications

  • Automotive electronics
  • Industrial power systems
  • Telecommunication infrastructure
  • High-density distributed power systems

The LTC3890MPGN-1#TRPBF is offered in a thermally enhanced 28-lead SSOP package, providing a compact footprint while allowing for effective thermal management. It is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated manufacturing processes. With its advanced features and rugged design, this product is engineered to meet the stringent requirements of demanding applications that require high efficiency, reliability, and performance.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess