EN
  • EN
  • DE

LTC3891MPUDC#PBF

Part No LTC3891MPUDC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 60V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC3891
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336959-LTC3891MPUDC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3891MPUDC#PBF CAD Model

Description

Analog Devices Inc. LTC3891MPUDC#PBF Overview

The LTC3891MPUDC#PBF is a robust, high-performance DC/DC step-down switching regulator controller from Analog Devices Inc., designed to drive an external MOSFET for high-efficiency power conversion. This component is tailored to meet the rigorous demands of automotive, industrial, and telecommunications power supply applications.

Key Features

  • Wide Input Voltage Range: The LTC3891MPUDC#PBF operates with an input voltage range from 4.5V to 60V, making it suitable for a wide array of supply voltages, including those from automotive batteries during cold crank and load dump scenarios.
  • High Efficiency: With its ability to drive high-power external MOSFETs and its low quiescent current, this controller is designed for high-efficiency operation, reducing heat dissipation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is user-programmable from 50kHz to 900kHz, which can also be synchronized to an external clock, allowing for flexibility in design to optimize for efficiency or component size.
  • Robust Thermal Performance: The LTC3891MPUDC#PBF is available in a high-temperature grade, ensuring reliable performance under extreme temperature conditions, which is crucial for mission-critical or harsh environment applications.
  • Output Voltage Tracking: This feature allows for safe startup sequencing of the output voltage, which is particularly important in systems with multiple supply rails.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • High-Density Distributed Power Systems

The LTC3891MPUDC#PBF is housed in a compact QFN package, making it suitable for space-constrained applications while still offering excellent power dissipation capabilities. Its advanced design includes features such as a differential output voltage sensing for precise voltage regulation, programmable soft-start to manage inrush current, and protection features like overvoltage, overcurrent, and thermal shutdown to safeguard the system under abnormal conditions.

With its combination of performance, flexibility, and reliability, the LTC3891MPUDC#PBF from Analog Devices Inc. is an ideal choice for designers looking to create efficient, robust power management solutions in their next-generation electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1188 $76.2376
4+ $31.2769 $125.1076
5+ $30.2995 $151.4975
7+ $29.3221 $205.2547
9+ $28.3447 $255.1023
12+ $25.4125 $304.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,093 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess