EN
  • EN
  • DE

LTC3899HUHF#PBF

Part No LTC3899HUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BUCK-BST 38QFN / Buck, Buck-Boost Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Number of Outputs 3
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 60V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3899
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 52
Win Source Part Number 1317321-LTC3899HUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3899HUHF#PBF CAD Model

Description

Analog Devices Inc.'s LTC3899HUHF#PBF - A Robust Triple Output Synchronous Step-Down Switching Regulator

The LTC3899HUHF#PBF is a high-performance triple output synchronous step-down switching regulator brought to you by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This regulator is an ideal solution for power supply designs requiring low voltage outputs and high efficiency in a compact form factor.

Featuring a wide input voltage range from 4.5V to 60V, the LTC3899HUHF#PBF is versatile and can accommodate a variety of input sources, including those from unregulated or fluctuating power supplies. Its robust design ensures reliable operation even under harsh conditions, making it suitable for automotive, industrial, and telecommunication applications.

One of the key features of this regulator is its triple output capability, which allows designers to reduce component count and simplify power supply architecture. Each output is capable of delivering up to several amps of continuous output current with high efficiency, thanks to its synchronous rectification topology. The use of low RDS(ON) internal switches minimizes power loss and heat generation, thereby enhancing overall system reliability.

The LTC3899HUHF#PBF integrates a precise reference voltage and a high-performance error amplifier, ensuring accurate output voltage regulation. Additionally, it offers programmable switching frequencies up to 850kHz, enabling the use of smaller, lower-cost inductors and capacitors. This feature is particularly beneficial for applications where space is at a premium.

Protection features include overvoltage, overcurrent, and overtemperature protection, which safeguard the regulator and the downstream circuitry from potential damage. The device also provides a power good signal for each output, which can be used for sequencing or as a diagnostic tool to ensure proper system startup and operation.

Encased in a 38-lead QFN package, the LTC3899HUHF#PBF is designed to meet the stringent requirements of modern electronic systems. Its compact size, combined with its advanced features, makes it a powerful solution for designers looking to optimize power efficiency and performance in their next-generation products.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.6158 $66.6158
3+ $54.6591 $163.9773
4+ $52.9511 $211.8044
5+ $51.2430 $256.2150
6+ $49.5349 $297.2094
8+ $44.4106 $355.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess