EN
  • EN
  • DE

LTC3900HS8#TRPBF

Part No LTC3900HS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SO / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 11V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 15ns, 15ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC3900
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1323588-LTC3900HS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3900HS8#TRPBF CAD Model

Description

The LTC3900HS8#TRPBF is a robust and versatile gate driver IC designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is engineered to deliver efficient and reliable control for power MOSFETs and IGBTs, making it a crucial part of power management solutions across a wide range of applications.

Key Features

  • High Voltage Capability: The LTC3900HS8#TRPBF can handle up to 100V, making it suitable for high-voltage applications.
  • Powerful Drive: It offers strong gate drive capability with peak output currents up to ±1A, ensuring that connected MOSFETs or IGBTs are switched efficiently.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through currents, this IC incorporates adaptive shoot-through protection, enhancing system reliability.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range from -40°C to 125°C, catering to demanding environmental conditions.
  • Adjustable Turn-On and Turn-Off Delays: Users can adjust the turn-on and turn-off delays, allowing for optimized switching characteristics tailored to specific applications.

Applications

The LTC3900HS8#TRPBF is designed for use in a variety of applications where efficient power switching is critical. These include:

  • DC/DC Converters
  • Motor Controllers
  • Power Distribution Systems
  • Renewable Energy Systems
  • Automotive and Industrial Power Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3900HS8#TRPBF is no exception. It is available in a thermally enhanced 8-lead SOIC package, which ensures efficient heat dissipation for reliable operation even under challenging conditions. Additionally, the part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes, and is specified as lead-free, catering to environmentally conscious manufacturing requirements.

With its robust design and advanced features, the LTC3900HS8#TRPBF by Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess