EN
  • EN
  • DE

ADUM2400CRWZ-RL

Part No ADUM2400CRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PURP 16SOIC / Digital Isolator CMOS 4-CH 90Mbps 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 90Mbps
Propagation Delay tpLH / tpHL (Max) 32ns, 32ns
Pulse Width Distortion (Max) 2ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 112719-ADUM2400CRWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADuM2400
Introduction Date October 05, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM2400CRWZ-RL CAD Model

Description

ADUM2400CRWZ-RL - A Robust Digital Isolator from Analog Devices Inc.

The ADUM2400CRWZ-RL, crafted by the renowned Analog Devices Inc., is a high-performance, quad-channel digital isolator designed to offer superior electrical isolation in a wide array of applications. This component is an ideal solution for ensuring reliable signal isolation in industrial, medical, and consumer electronic products.

Key Features:

  • Channels: The device boasts four independent isolation channels, providing flexibility in isolating multiple digital signals within a single package.
  • Data Rate: With a maximum data rate of 1 Mbps, the ADUM2400CRWZ-RL can handle high-speed data transmission with low propagation delay, making it suitable for critical communication systems.
  • Isolation Voltage: It provides an impressive isolation voltage of 2500 Vrms for 1 minute, ensuring safety and reliability in high-voltage environments.
  • iCoupler® Technology: The digital isolator utilizes Analog Devices' proprietary iCoupler® technology to achieve magnetic isolation, which allows for low power consumption and stable operation over wide temperature ranges.
  • Package: Encased in a 16-lead SOIC wide body package, the ADUM2400CRWZ-RL is designed for space-saving on printed circuit boards without compromising performance.
  • Temperature Range: It operates effectively across an industrial temperature range from -40°C to +105°C, making it robust enough for harsh environmental conditions.
  • Regulatory Approvals: The product complies with regulatory standards such as UL, CSA, VDE, and CQC, providing assurance of its safety and quality.

Applications:

The ADUM2400CRWZ-RL digital isolator is versatile and can be used in a multitude of applications, including:

  • Industrial field networks such as PROFIBUS, MODBUS, and CAN
  • Isolated sensor interfaces and data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Ground loop elimination and noise suppression in sensitive electronics

In summary, the ADUM2400CRWZ-RL from Analog Devices Inc. is a robust and reliable solution for designers looking to incorporate digital isolation in their systems. Its combination of performance, safety, and flexibility makes it a go-to component for a wide range of isolated communication applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3751 $56.2506
13+ $7.6924 $100.0012
21+ $7.4520 $156.4920
28+ $7.2116 $201.9248
36+ $6.9713 $250.9668
48+ $6.2501 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,267 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess