EN
  • EN
  • DE

LTC3900MPS8#PBF

Part No LTC3900MPS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SO / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 11V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 15ns, 15ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC3900
Other Names -2735-LTC3900MPS8#PBF
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253525-LTC3900MPS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3900MPS8#PBF CAD Model

Description

Analog Devices Inc. LTC3900MPS8#PBF Product Overview

The LTC3900MPS8#PBF from Analog Devices Inc. is a high-performance, dual-phase, synchronous step-down DC/DC controller that is designed to deliver precise voltage regulation and high efficiency. This component is a crucial part of power management solutions, particularly in complex systems requiring stable and efficient power distribution. The LTC3900MPS8#PBF is housed in an MPS8 package, which is known for its compact size and excellent thermal performance.

This controller operates over a wide input voltage range, making it suitable for a variety of applications, from industrial systems to telecommunications and portable devices. Its dual-phase operation not only enhances efficiency by reducing thermal stress on individual components but also improves transient response, ensuring stable operation during sudden changes in load.

Key Features:

  • Precision Voltage Regulation: The LTC3900MPS8#PBF provides accurate voltage control, ensuring the connected components receive a stable power supply.
  • Wide Input Voltage Range: This flexibility allows the device to be used in multiple applications with varying power supply requirements.
  • Dual-Phase Operation: By distributing the power load across two phases, the device achieves better thermal performance and improved response to load transients.
  • High Efficiency: With its synchronous operation, the LTC3900MPS8#PBF minimizes power losses and maximizes power delivery efficiency.
  • Compact MPS8 Package: The small form factor is ideal for space-constrained applications while still providing excellent thermal management.

Designed with the needs of modern electronics in mind, the LTC3900MPS8#PBF includes features such as programmable frequency, overvoltage protection, and soft-start capability. The programmable frequency allows for optimization of the controller to meet specific application requirements, whether it's minimizing noise or maximizing efficiency. Overvoltage protection ensures the safety of the system by preventing damage due to supply voltage spikes, while the soft-start feature allows for a gradual increase in output voltage, reducing the stress on the power supply during startup.

Overall, the LTC3900MPS8#PBF is an excellent choice for designers looking for a reliable and efficient power management solution. Analog Devices Inc.'s commitment to quality and performance is evident in this product, making it a go-to component for critical applications where power efficiency and stability are paramount.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess