EN
  • EN
  • DE

LTC4060EFE#TRPBF

Part No LTC4060EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 1-4C 16TSSOP / Charger IC Multi-Chemistry 16-TSSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Package Tape & Reel
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2.1A
Battery Pack Voltage 1.5V
Voltage - Supply (Max) 10V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LTC4060
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336954-LTC4060EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4060EFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC4060EFE#TRPBF

The LTC4060EFE#TRPBF is a highly efficient and versatile battery charger integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced IC is specifically tailored for charging NiMH or NiCd batteries, which are commonly used in portable electronic devices. It offers a complete fast charging solution for three to four cell NiMH/NiCd batteries from a wall adapter or automotive power supply.

One of the key features of the LTC4060EFE#TRPBF is its autonomous charge cycle, which requires minimal user intervention. The charge cycle includes a precharge conditioning phase, a constant-current fast charge phase, and a constant-voltage top-off charge phase. This ensures that the batteries are safely and efficiently charged to their maximum capacity, prolonging their lifespan and reliability.

The LTC4060EFE#TRPBF is equipped with an intelligent termination logic called the Negative Delta V (-ΔV) fast charge termination technique, which accurately determines when the battery is fully charged. This prevents overcharging, which can be detrimental to battery health. Additionally, it features a programmable recharge threshold, which allows users to customize when the charging cycle should restart after the battery has been partially discharged.

Another important aspect of this product is its thermal regulation capability, which protects the IC and the battery from overheating during the charging process. This is particularly important in high-power or high-temperature applications where thermal considerations are critical.

The IC comes in a thermally enhanced 16-lead TSSOP package with an exposed pad for improved heat dissipation. The LTC4060EFE#TRPBF also supports a status pin that provides real-time information about the charging process, which can be used to indicate charge status through an LED or communicated to a microcontroller for more advanced battery management systems.

In summary, the LTC4060EFE#TRPBF from Analog Devices Inc. is a sophisticated and reliable solution for charging NiMH or NiCd batteries. Its autonomous operation, precision charge termination, and thermal protection make it an excellent choice for a wide range of applications, from consumer electronics to industrial systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5374 $52.6870
12+ $8.6461 $103.7532
18+ $8.3759 $150.7662
25+ $8.1057 $202.6425
32+ $7.8355 $250.7360
43+ $7.0250 $302.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess