EN
  • EN
  • DE

LTC4120EUD-4.2

Part No LTC4120EUD-4.2
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 400mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 40V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC4120
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1254072-LTC4120EUD-4.2
Ultra Librarian 3D Model Ultra Librarian LTC4120EUD-4.2 CAD Model

Description

The LTC4120EUD-4.2 is a high-performance wireless power receiver and battery charger from Analog Devices Inc. that combines the convenience of wireless charging with the robustness and efficiency of a dedicated charging system. This innovative product is designed to simplify the process of charging for small form factor devices, such as medical implants, handheld instruments, and wearable electronics, by eliminating the need for physical connectors.

Key Features

  • Wireless Power Receiver: The LTC4120EUD-4.2 efficiently harvests wireless power from a compatible transmitter, enabling cable-free charging of batteries.
  • Integrated Battery Charger: It includes a constant-current/constant-voltage linear charger for single-cell Li-Ion batteries, ensuring a safe and thorough charge.
  • Programmable Charge Current: Users can set the charge current up to 400mA, allowing flexibility to match the needs of different battery capacities and chemistries.
  • Automatic Recharge: The device features an automatic recharge function, which initiates a new charging cycle when the battery voltage falls below a preset threshold.
  • Charge Termination: The LTC4120EUD-4.2 provides a charge termination function based on a minimum current threshold, ensuring the battery is not overcharged.
  • Thermal Regulation: To protect the battery and circuitry, the device includes thermal regulation, which reduces charge current in the event of excessive heat.
  • Compact Package: The product comes in a small, low-profile (3mm x 3mm) QFN package, suitable for space-constrained applications.

Applications

The LTC4120EUD-4.2's unique set of features makes it particularly well-suited for a variety of applications that require efficient and reliable wireless charging solutions. These include:

  • Medical devices and implants
  • Personal health and fitness trackers
  • Smart wearable devices
  • Portable electronics
  • Industrial sensors and monitoring equipment

Conclusion

In conclusion, the LTC4120EUD-4.2 from Analog Devices Inc. represents a significant advancement in the field of wireless power technology. By integrating a wireless power receiver with a sophisticated battery charging system, this product offers a versatile solution for the next generation of rechargeable devices. Its small footprint, programmable features, and comprehensive protection mechanisms make it an excellent choice for designers looking to incorporate wireless charging capabilities into their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess