EN
  • EN
  • DE

LTC4231CMS-2#PBF

Part No LTC4231CMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 12MSOP / Hot Swap Controller 1 Channel General Purpose 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Auto Retry
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply 2.7V ~ 36V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 4 µA
Mounting Surface Mount
Case / Package 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC4231
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4231CMS-2#PBF,505-LTC4231CMS-2#PBF,LTC4231CMS-2#PBF-ND
Standard Package 37
Win Source Part Number 1320412-LTC4231CMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4231CMS-2#PBF CAD Model

Description

The LTC4231CMS-2#PBF is a state-of-the-art hot swap controller from Analog Devices Inc., designed to enable safe board insertion and removal from a live backplane. This integrated circuit is housed in a compact MSOP-10 package and operates over an input voltage range of 2.7V to 36V, making it versatile for a wide range of applications including servers, data centers, and telecommunications equipment.

Key Features

  • Wide Operating Voltage Range: The device supports a broad range of input voltages from 2.7V to 36V, catering to various system requirements.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility in different applications and protection levels.
  • Gate Control for External N-Channel MOSFET: The LTC4231 controls an external N-channel MOSFET to gently power up capacitive loads, reducing inrush current and preventing system voltage droop.
  • Overcurrent Protection: This feature helps prevent damage to the host system and the hot-swapped board in the event of a short circuit or excessive load.
  • Power Good Output: A 'power good' status output indicates when the output voltage is within a specified range, ensuring stable operation before enabling the load.
  • Undervoltage and Overvoltage Lockout: These protections ensure that the device operates only within the safe voltage range, enhancing system reliability.
  • MSOP-10 Package: The compact package allows for a smaller footprint on the PCB, saving valuable board space.

Applications

The LTC4231CMS-2#PBF is ideal for a variety of applications that require reliable power management and distribution, including:

  • Network Routers and Switches
  • Server Hot Swap Systems
  • Industrial Systems
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4231CMS-2#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in critical systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess