EN
  • EN
  • DE

LTC4361IDC-2

Part No LTC4361IDC-2
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Handheld/Mobile Devices
Current - Supply 220µA
Voltage - Supply 2.5V ~ 80V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number LTC4361
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340276-LTC4361IDC-2
Ultra Librarian 3D Model Ultra Librarian LTC4361IDC-2 CAD Model

Description

Overview of LTC4361IDC-2 from Analog Devices Inc.

The LTC4361IDC-2 is a robust overvoltage and overcurrent protection device designed by Analog Devices Inc. to safeguard sensitive electronic components. This advanced circuitry is engineered to protect low voltage systems from transient voltages and current surges that can occur due to a variety of reasons such as power supply malfunctions, lightning strikes, or load dump in automotive environments.

Key Features

  • Overvoltage Protection: The LTC4361IDC-2 offers precise overvoltage protection by controlling an external N-channel MOSFET to disconnect the load when the input voltage exceeds the set threshold.
  • Overcurrent Protection: Alongside overvoltage protection, it also provides overcurrent protection by monitoring the voltage across a sense resistor and turning off the MOSFET when the current exceeds the user-defined limit.
  • Wide Operating Range: It operates over a wide voltage range, typically from 2.5V to 5.5V, making it suitable for a variety of low voltage applications.
  • Adjustable Turn-On and Turn-Off Thresholds: Users can set the overvoltage turn-off threshold and the undervoltage turn-on threshold to ensure precise control over the protection parameters.
  • Fast Response Time: The device reacts quickly to fault conditions, providing a fast response time that is critical for preventing damage to sensitive components.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in standby mode.

Applications

The LTC4361IDC-2 is ideal for a range of applications where power supply conditions may be unpredictable or where sensitive electronics require robust protection. Common applications include:

  • Portable Electronics
  • Automotive Electronics
  • Industrial Systems
  • Data Communication Devices
  • Medical Equipment

Package and Quality

The LTC4361IDC-2 is available in a compact, 6-pin DFN package, which allows for efficient use of board space in space-constrained applications. Analog Devices Inc. ensures high-quality standards, making this product reliable for critical and demanding applications.

With its precise control, fast response times, and versatile protection capabilities, the LTC4361IDC-2 is an excellent choice for designers looking to enhance the resilience and longevity of their electronic systems.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,635 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess