EN
  • EN
  • DE

LTC4362IDCB-2#TRPBF

Part No LTC4362IDCB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLT/OVERCUR PROT 8-DFN / Handheld/Mobile Devices PMIC 8-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Handheld/Mobile Devices
Current - Supply 220µA
Voltage - Supply 2.5V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number LTC4362
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339478-LTC4362IDCB-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4362IDCB-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4362IDCB-2#TRPBF

The LTC4362IDCB-2#TRPBF is a robust overvoltage and overcurrent protection device designed to safeguard sensitive electronic systems from damaging power supply transients and faults. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this component is engineered to provide precision protection for your applications.

This device is part of the LTC4362 series, which offers a range of features to ensure the safety and reliability of your electronic equipment. It is suitable for a variety of applications, including automotive, industrial, and portable systems where power supply stability is critical.

Key Features:

  • Overvoltage Protection: The LTC4362IDCB-2#TRPBF is designed to protect against overvoltage conditions by controlling an external N-channel MOSFET to disconnect the load from the supply when the input voltage exceeds the overvoltage threshold.
  • Overcurrent Protection: In addition to overvoltage protection, this device also features overcurrent protection which is essential for preventing damage due to excessive current draw.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various supply voltages and ensuring compatibility with a broad range of applications.
  • Fast Response Time: The LTC4362IDCB-2#TRPBF responds quickly to fault conditions, minimizing potential damage to downstream components.
  • Low Quiescent Current: The low quiescent current draw of the device helps in maintaining power efficiency and is particularly beneficial for battery-powered applications.
  • Compact Package: The device comes in a small 6-pin DFN package, making it ideal for space-constrained applications where PCB real estate is at a premium.

Applications:

  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices
  • Telecommunications infrastructure
  • Power supply protection circuits

The LTC4362IDCB-2#TRPBF by Analog Devices Inc. is a testament to their commitment to providing advanced circuit protection solutions. With its combination of overvoltage and overcurrent protection, wide operating voltage range, and fast response time, this device is an excellent choice for designers looking to enhance the durability and reliability of their systems.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,680 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess