EN
  • EN
  • DE

LTC4364HMS-2#TRPBF

Part No LTC4364HMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER W/DIODE 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338549-LTC4364HMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4364HMS-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC4364HMS-2#TRPBF Overview

The LTC4364HMS-2#TRPBF from Analog Devices Inc. is a robust surge stopper and power protection device designed to safeguard sensitive electronic systems from high voltage transients and overcurrent conditions. This advanced component is engineered to provide reliable protection in a variety of applications, including automotive, industrial control systems, and power management solutions.

Key Features

  • Surge Protection: The LTC4364HMS-2#TRPBF offers surge protection that complies with the ISO 7637-2 standard, making it suitable for automotive environments where transient voltage spikes are common.
  • Overcurrent Protection: This device includes a fast overcurrent fault protection feature designed to react quickly to potentially damaging current levels, thereby preventing harm to the system.
  • Wide Operating Voltage Range: It operates over a wide input voltage range from 4V to 80V, ensuring compatibility with a broad range of power supply specifications.
  • Adjustable Output Clamp: Users can set the output clamp voltage to a desired level, providing flexibility in different applications and ensuring that downstream components are not exposed to voltages beyond their tolerance.
  • Low Quiescent Current: The LTC4364HMS-2#TRPBF boasts a low quiescent current, which is critical for battery-powered applications where power efficiency is paramount.

Applications

The versatility of the LTC4364HMS-2#TRPBF makes it an ideal choice for a range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Telecommunications infrastructure
  • Portable and battery-operated devices

Product Specifications

The LTC4364HMS-2#TRPBF is provided in a compact MSOP-16 package, which is suitable for space-constrained applications. It also features a high operating temperature range, making it reliable in extreme environmental conditions. The part number includes a 'TRPBF' suffix, which indicates tape and reel packaging and lead-free manufacturing, in line with environmentally friendly standards and RoHS compliance.

In summary, the LTC4364HMS-2#TRPBF from Analog Devices Inc. is a comprehensive solution for protecting sensitive electronic equipment from voltage and current transients. Its robust feature set and flexible application range make it an essential component for system designers seeking to enhance the durability and reliability of their power systems.

You May Also Be Interested in

Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5534 $51.3204
13+ $8.0121 $104.1573
20+ $7.7414 $154.8280
28+ $7.2001 $201.6028
37+ $6.9294 $256.3878
46+ $6.6587 $306.3002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess