EN
  • EN
  • DE

LTC4365CTS8#TRMPBF

Part No LTC4365CTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROT TSOT23-8 / Overvoltage, Undervoltage Protection PMIC TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Overvoltage, Undervoltage Protection
Current - Supply 125µA
Voltage - Supply 2.5V ~ 34V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC4365
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338445-LTC4365CTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4365CTS8#TRMPBF CAD Model

Description

Product Overview: LTC4365CTS8#TRMPBF by Analog Devices Inc.

The LTC4365CTS8#TRMPBF is a cutting-edge overvoltage, undervoltage, and reverse supply protection controller designed by Analog Devices Inc., a leader in the semiconductor industry. This device is engineered to safeguard low voltage, portable electronics and other sensitive equipment from damaging supply conditions, ensuring reliability and longevity of the application it serves.

Key Features

  • Versatile Voltage Protection: The LTC4365CTS8#TRMPBF provides an adjustable overvoltage and undervoltage lockout feature, allowing users to set precise thresholds to match the requirements of their specific applications.
  • Reverse Supply Protection: This device is capable of protecting against reverse supply connections, which can be catastrophic for electronic circuits.
  • Low Quiescent Current: It boasts a low quiescent current, which is critical for battery-powered and energy-efficient applications.
  • Wide Operating Range: The product operates over a wide voltage range, accommodating various supply levels and ensuring compatibility with a broad range of electronics.
  • Compact Package: Housed in a small SOT-23 package, the LTC4365CTS8#TRMPBF is optimized for space-constrained applications.

Applications

  • Portable Consumer Electronics
  • Automotive Electronics
  • Industrial Systems
  • Telecommunications Infrastructure
  • Battery-Powered Devices

The LTC4365CTS8#TRMPBF by Analog Devices Inc. is an essential component for designers looking to enhance the durability and safety of their electronic systems. With its robust protection features and compact footprint, it represents an ideal solution for a multitude of applications where voltage anomalies pose a threat to device functionality and user experience.

Whether it is used in the latest smartphone, an automotive subsystem, or critical industrial controls, the LTC4365CTS8#TRMPBF delivers peace of mind with its protective capabilities, ensuring that electronic devices operate within their safe voltage limits and are shielded from potentially damaging conditions.

You May Also Be Interested in

NXP / Nexperia
PF1510
Lowest to $4.5143
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9591 $54.5501
25+ $4.0690 $101.7250
39+ $3.9419 $153.7341
53+ $3.8147 $202.1791
68+ $3.6876 $250.7568
91+ $3.3061 $300.8551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,380 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess