EN
  • EN
  • DE

LTC4376HDHD#PBF

Part No LTC4376HDHD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description 7A IDEAL DIODE WITH REVERSE INPU / OR Controller Current Sharing Controller N-Channel 1:1 16-DFN (5x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tube
Type Current Sharing Controller
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - OFF 300 ns
Current - Output (Max) 7A
Current - Supply 150 µA
Voltage - Supply 4V ~ 40V
Applications Automotive, Portable Battery, Redundant Power Supplies, Computer Systems
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x4)
Base Product Number LTC4376
Other Names 505-LTC4376HDHD#PBF,-2735-LTC4376HDHD#PBF,LTC4376HDHD#PBF
Standard Package 73
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253300-LTC4376HDHD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4376HDHD#PBF CAD Model

Description

Product Overview: LTC4376HDHD#PBF

The LTC4376HDHD#PBF is a high-performance surge stopper designed by Analog Devices Inc. to provide reliable protection against high voltage transients and surges. This device is an ideal solution for safeguarding sensitive electronic components in a variety of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Operating Voltage Range: The LTC4376HDHD#PBF can handle a broad range of input voltages, making it versatile for different circuit configurations.
  • Adjustable Overvoltage Protection: Users can set the overvoltage lockout threshold to ensure that voltage surges do not exceed specific levels, thereby protecting downstream components.
  • Low Quiescent Current: The device is designed to consume minimal power when in operation, which is crucial for energy-sensitive applications.
  • Fast Overcurrent Protection: It features a quick response to overcurrent events, reducing the risk of damage due to short circuits or excessive load conditions.
  • Robust Thermal Performance: The LTC4376HDHD#PBF is housed in a high-power package that ensures excellent thermal performance and reliability even under harsh conditions.

Applications

The versatile nature of the LTC4376HDHD#PBF makes it suitable for a wide array of applications. It is particularly useful in environments where electronic systems are exposed to unpredictable voltage spikes and need robust protection to maintain functionality and safety. Common applications include:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Power supply protection
  • Portable devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC4376HDHD#PBF is no exception. It is produced with high manufacturing standards, ensuring that each unit meets stringent quality control measures. This product is designed to perform reliably over a long lifespan, even in demanding conditions.

Conclusion

For designers and engineers looking for a robust surge protection solution, the LTC4376HDHD#PBF from Analog Devices Inc. offers an optimal blend of performance, versatility, and reliability. With its advanced features and proven design, it stands out as a smart choice for protecting critical electronic systems against voltage transients and surges.

You May Also Be Interested in

Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3930
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2327 $51.6981
8+ $14.1397 $113.1176
11+ $13.6978 $150.6758
16+ $13.2559 $212.0944
20+ $12.8141 $256.2820
27+ $11.4885 $310.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess