EN
  • EN
  • DE

LTC4376HDHD#TRPBF

Part No LTC4376HDHD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description 7A IDEAL DIODE WITH REVERSE INPU / OR Controller Current Sharing Controller N-Channel 1:1 16-DFN (5x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tape & Reel
Type Current Sharing Controller
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - OFF 300 ns
Current - Output (Max) 7A
Current - Supply 150 µA
Voltage - Supply 4V ~ 40V
Applications Automotive, Portable Battery, Redundant Power Supplies, Computer Systems
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x4)
Base Product Number LTC4376
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351682-LTC4376HDHD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4376HDHD#TRPBF CAD Model

Description

Analog Devices Inc. LTC4376HDHD#TRPBF

The LTC4376HDHD#TRPBF is a robust, high-performance surge stopper integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This particular product is engineered to provide reliable protection against high voltage surges and overcurrent conditions, ensuring the safety and stability of sensitive electronic systems. It is an ideal solution for automotive, industrial, and telecommunication applications where electronic devices are exposed to harsh electrical environments.

At the heart of the LTC4376HDHD#TRPBF is its capability to control the forward voltage drop across an external N-channel MOSFET. This allows it to act as an effective surge stopper, blocking high voltage surges while also providing a low loss path during normal operation. Its wide operating voltage range and the ability to withstand and control high surge voltages make it exceptionally versatile for various applications.

The IC comes in a rugged, 12-lead 4x3mm DFN package, which is designed to offer excellent thermal performance and space-saving on the PCB. The LTC4376HDHD#TRPBF operates over a wide temperature range, making it suitable for harsh environments. Its high temperature grade ensures that it can perform reliably under extreme conditions, which is critical for applications in automotive and industrial settings.

Key features of the LTC4376HDHD#TRPBF include its adjustable output clamp voltage, which allows designers to set the maximum voltage that their system will be exposed to during a surge event. It also offers a fast overcurrent protection response, which is crucial for preventing damage to downstream components. Furthermore, the device provides a fault indicator output, which simplifies system diagnostics and aids in fault recovery.

With its combination of robust surge protection, low conduction losses, and high reliability, the LTC4376HDHD#TRPBF from Analog Devices Inc. is a wise choice for protecting sensitive electronics from voltage and current transients. Whether it's used in power supplies, automotive electronics, or communication infrastructure, this surge stopper IC ensures that your systems operate safely and efficiently, even in the most challenging electrical environments.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199
Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3847 $64.1541
6+ $17.5464 $105.2784
9+ $16.9981 $152.9829
13+ $16.4498 $213.8474
16+ $15.9015 $254.4240
22+ $14.2565 $313.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess