EN
  • EN
  • DE

SAWFD1G90KA0F0AR1S

Part No SAWFD1G90KA0F0AR1S
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004723-SAWFD1G90KA0F0AR1S
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAWFD1G90KA0F0AR1S CAD Model

Description

The SAWFD1G90KA0F0AR1S is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are electronic components used to selectively filter signals based on their frequency. This particular filter is designed for specific applications around the 1.9 GHz range.

Applications:

  • Cellular Communication Systems: Used in mobile phones and base stations for filtering signals in the 1.9 GHz frequency band (PCS band).
  • Wireless Communication Devices: Employed in various wireless communication devices for bandpass filtering.
  • RF Front-End Modules: Integrated into RF front-end modules to improve signal quality and reduce interference.
  • Satellite Communication: Can be utilized in some satellite communication systems requiring filtering at specific frequencies.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers for precise signal filtering.

Features:

  • SAW Technology: Utilizes surface acoustic wave technology for precise and stable filtering characteristics.
  • Low Insertion Loss: Exhibits low insertion loss, minimizing signal attenuation.
  • High Attenuation: Provides high attenuation of unwanted signals outside the passband.
  • Small Size: Available in small surface mount packages for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for surface mount assembly.

Benefits:

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Reduced Interference: Minimizes interference from adjacent frequency bands.
  • Stable Performance: Provides stable filtering characteristics over temperature and time.
  • Space Savings: Small size allows for use in compact electronic devices.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.

The SAWFD1G90KA0F0AR1S requires careful impedance matching for optimal performance. The AR1S likely indicates specific packaging (tape and reel) and possibly performance characteristics. It's crucial to consult the Murata datasheet for detailed specifications, including the center frequency, bandwidth, insertion loss, attenuation, and impedance, to ensure proper application and prevent performance degradation. Proper PCB layout is also important to minimize parasitic effects that can impact filter performance.

You May Also Be Interested in

Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess